EN
  • EN
  • DE

VIPER27HN

Part No VIPER27HN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Duty Cycle 80%
Frequency - Switching 115kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7DIP
Mounting Through Hole
Win Source Part Number 054189-VIPER27HN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER27HN CAD Model

Description

STMicroelectronics VIPER27HN High Voltage Converter

The VIPER27HN is a cutting-edge, high voltage converter from the renowned semiconductor manufacturer STMicroelectronics. This robust integrated circuit is designed to deliver exceptional performance in a wide range of power supply applications. It integrates a PWM controller and a 730V rugged vertical power MOSFET, offering an efficient solution for offline power supplies.

Key Features

  • High Voltage Capability: With a 730V avalanche-rugged power section, the VIPER27HN can withstand challenging conditions, making it suitable for fluctuating mains voltage and ensuring reliable operation.
  • Energy Efficient: The device features low power consumption under standby conditions, which is ideal for applications that require compliance with energy-saving standards.
  • Extended Power Range: It supports a wide range of power outputs, making it versatile for various applications, from low-power up to 18 W as a switcher and up to 5 W in buck topology.
  • Advanced Protection: Includes features such as overload protection, overvoltage protection, and thermal shutdown with hysteresis, safeguarding your application from potential damage.
  • Frequency Jittering: Reduces EMI filter cost, which is beneficial for the design of cost-effective power supplies with a smaller footprint.

Applications

The VIPER27HN is ideal for a vast array of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and chargers for mobile devices
  • Auxiliary power supplies for appliances
  • Standby and auxiliary power supplies

Technical Specifications

The VIPER27HN operates over a wide supply voltage range and is encapsulated in a robust package that ensures durability and long-term reliability. Its technical specifications include:

  • Input Voltage: Up to 730V
  • Output Power: Up to 18W in wide range input flyback topology
  • Operating Frequency: 60 kHz with frequency jittering
  • Package: DIP-7 and SO-16N

For engineers and designers looking for a reliable and efficient high voltage converter, the VIPER27HN from STMicroelectronics offers a comprehensive solution that meets a broad spectrum of power management requirements.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2982 $51.9280
95+ $1.0652 $101.1940
150+ $1.0319 $154.7850
205+ $0.9986 $204.7130
260+ $0.9653 $250.9780
350+ $0.8655 $302.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,118 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess