EN
  • EN
  • DE

TPS2011D

Part No TPS2011D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.2A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 026858-TPS2011D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2011D CAD Model

Description

The TPS2011D by Texas Instruments is a state-of-the-art power distribution switch designed for applications where saving space is critical. This device is part of TI’s power management integrated circuits and is tailored to offer a compact, efficient, and reliable solution for power distribution requirements.

Key Features

  • Current Limiting: The TPS2011D features an adjustable current-limiting function that helps protect the host device from overcurrent conditions. This ensures the safety and longevity of both the power switch and the system it is protecting.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the device prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Fast Transient Response: This switch is engineered to handle fast transients, which is crucial for maintaining stable operation in fluctuating power environments.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, thus safeguarding the downstream components.
  • Single-Channel Configuration: The TPS2011D operates as a single-channel integrated switch, making it an excellent choice for managing individual power paths in a system.

Applications

The versatile TPS2011D is suitable for a variety of applications including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management for consumer electronics
  • Portable and battery-powered devices

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS2011D can support a broad spectrum of low voltage applications. It comes in a small, surface-mount package, which is perfect for space-constrained designs. The device also features a built-in charge pump that controls the N-channel MOSFET switch, allowing for a compact form factor without compromising on performance.

Conclusion

The TPS2011D from Texas Instruments is an exemplary solution for power distribution challenges in modern electronic devices. It combines protection features, efficient power management, and compact design to meet the rigorous demands of today's technology.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7122 $51.9708
33+ $3.0460 $100.5180
51+ $2.9508 $150.4908
71+ $2.8556 $202.7476
91+ $2.7604 $251.1964
122+ $2.4748 $301.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess