EN
  • EN
  • DE

MAX4503CSA

Part No MAX4503CSA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 250 Ohm
Dual Supply Voltage(V±) ±1 V to 6 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 3pF, 3pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 207418-MAX4503CSA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4503CSA CAD Model

Description

The MAX4503CSA from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed to provide high-performance switching solutions for a wide range of applications. This versatile component is housed in a compact 8-pin SOIC package, making it suitable for space-constrained designs.

Key Features

  • Low Voltage Operation: The MAX4503 operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, which allows for flexible integration into various circuit designs.
  • Low On-Resistance: Featuring a low on-resistance of 100Ω (max) that is matched between channels to within 5Ω (max) and flat (0.5Ω max) over the specified signal range, the MAX4503 ensures signal integrity and minimal attenuation.
  • Low Power Consumption: With a quiescent current of just 0.1µA (max), this analog switch is an excellent choice for power-sensitive applications.
  • High-Speed Switching: The MAX4503 offers fast switching times of tON = 175ns and tOFF = 145ns, making it suitable for applications that require quick response times.
  • TTL/CMOS-Logic Compatible: Its digital input is TTL/CMOS-logic compatible, allowing for easy interfacing with a broad range of control logic.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection up to 2000V, which adds to its robustness and reliability in harsh environments.
  • Break-Before-Make Switching: The MAX4503 ensures break-before-make switching, which prevents momentary shorting when switching between signals.

Applications

The MAX4503CSA's combination of features makes it ideal for use in a variety of applications, including:

  • Sample-and-hold circuits
  • Audio and video signal routing
  • Communication systems
  • Test equipment
  • Battery-operated equipment

With its precision performance and versatile nature, the Maxim Integrated MAX4503CSA analog switch is an essential component for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess