STMicroelectronics LM833CDT - Dual Operational Amplifier
The LM833CDT from STMicroelectronics is a high-performance dual operational amplifier (op-amp) designed for audio and industrial applications. This device offers low noise and distortion, making it an excellent choice for professional audio equipment, high-quality music instruments, and studio monitors. Its wide dynamic range and high slew rate ensure the accurate reproduction of audio signals.
Featuring a dual-supply voltage range from ±5V to ±15V, the LM833CDT provides designers with flexibility in various circuit configurations. The device operates over the extended industrial temperature range from -40°C to +105°C, ensuring reliable performance under harsh conditions.
The LM833CDT comes in a compact SO-8 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production costs and time.
Key Features:
- Low Noise: With a low noise density of 4.5nV/√Hz at 1kHz, the LM833CDT is suitable for high-fidelity audio applications.
- Low Distortion: The device provides excellent signal purity, minimizing total harmonic distortion (THD).
- High Gain Bandwidth Product: The 15MHz gain bandwidth product ensures wide frequency response for audio signals.
- High Slew Rate: A high slew rate of 7V/μs allows the op-amp to handle rapid changes in input signals without distortion.
- Dual-Supply Operation: The device can be powered with a wide range of supply voltages, accommodating various design requirements.
The LM833CDT's low noise and high fidelity make it an ideal choice for professional audio applications, such as mixing consoles, preamplifiers, and active filters. Additionally, its robustness and reliability are well-suited for industrial control systems, instrumentation, and other precision applications.
STMicroelectronics' commitment to quality ensures that the LM833CDT meets stringent standards, providing designers with a dependable component for their critical applications. Whether you're designing a high-end audio system or sophisticated industrial equipment, the LM833CDT is engineered to deliver exceptional performance and value.