EN
  • EN
  • DE

LIS2DH12TR

Part No LIS2DH12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1000 (±2g) to 83 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-LGA (2x2)
Win Source Part Number 018605-LIS2DH12TR
Family Name LIS2DH12
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LIS2DH12TR CAD Model

Description

LIS2DH12TR - Ultra-low-power High-performance 3-Axis "femto" Accelerometer

The LIS2DH12TR is a state-of-the-art 3-axis accelerometer from STMicroelectronics, designed to deliver high performance in a wide range of applications while maintaining ultra-low power consumption. This MEMS sensor, belonging to the "femto" family, is particularly suitable for mobile applications and battery-operated devices due to its exceptional power-saving capabilities and small form factor.

With a selectable full-scale range of ±2g/±4g/±8g/±16g, the LIS2DH12TR can measure accelerations with output data rates from 1 Hz to 5.3 kHz. This flexibility makes it perfect for implementing features such as motion detection, free-fall detection, and high-resolution measurements in consumer electronics, industrial, and healthcare applications.

The device features a high-resolution mode that provides 12-bit data output, ensuring precise measurements for advanced applications. Additionally, the LIS2DH12TR includes several advanced features such as 4D/6D orientation detection, which allows the device to determine its spatial position, and a temperature sensor for monitoring and compensating for temperature variations.

One of the key advantages of the LIS2DH12TR is its embedded FIFO (First In, First Out) buffer that allows the storage of data, thereby reducing the intervention of the host processor and contributing to further power savings. This is especially useful in applications where power efficiency is critical, such as wearable devices and IoT sensors.

Engineered for robustness, the LIS2DH12TR operates over a wide temperature range and comes in a small, thin plastic land grid array package (LGA) that is only 2.0 x 2.0 x 1.0 mm in size, making it an ideal choice for space-constrained designs. The device is also designed to comply with environmental regulations, being both RoHS and Green compliant.

With its combination of low power operation, high performance, and advanced features, the LIS2DH12TR from STMicroelectronics is a versatile and reliable solution for adding motion sensing to any project.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.3264
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7020 $52.6500
175+ $0.5760 $100.8000
270+ $0.5580 $150.6600
375+ $0.5400 $202.5000
480+ $0.5220 $250.5600
645+ $0.4680 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,130 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess