The LTC1050CN8 is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp features a unique zero-drift architecture that ensures exceptional DC accuracy over time, temperature, and power supply variations, making it an ideal choice for high-precision applications.
Key Features:
- Zero-Drift Performance: The LTC1050CN8 offers a true zero-drift operation, which minimizes offset voltage and drift over time, providing consistent and reliable performance.
- Low Noise: With its low noise characteristics, this operational amplifier is suitable for sensitive applications such as medical instrumentation and high-quality audio equipment.
- High Precision: The device boasts a high level of precision with low offset voltage and very low input bias currents, making it perfect for precision data acquisition systems, scales, and other measurement devices.
- Robust Supply Voltage Range: It operates across a wide supply voltage range, accommodating single or dual supplies for flexible circuit design.
- Package Type: The LTC1050CN8 comes in an 8-pin PDIP package, which is easy to integrate into a wide variety of electronic circuits.
Applications:
The LTC1050CN8's exceptional stability and accuracy make it an excellent choice for a multitude of applications, including:
- High-precision instrumentation
- Temperature measurement and control systems
- Strain gauge amplifiers
- DC offset correction in signal processing
- Battery-powered devices
- Industrial process controls
Technical Specifications:
| Parameter |
Value |
| Offset Voltage |
Typically less than 1µV |
| Input Bias Current |
Typically 10pA |
| Supply Voltage Range |
±2.3V to ±18V |
| Package |
8-pin PDIP |
With its exceptional stability, low noise, and high precision, the LTC1050CN8 is a reliable choice for designers looking to enhance the accuracy and longevity of their electronic systems.