EN
  • EN
  • DE

L9952XPTR-E

Part No L9952XPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Win Source Part Number 292701-L9952XPTR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9952XPTR-E CAD Model

Description

STMicroelectronics L9952XPTR-E: Advanced Power Management System

The L9952XPTR-E from STMicroelectronics is a sophisticated power management integrated circuit that is designed to meet the demanding requirements of automotive applications. This device is part of STMicroelectronics' extensive portfolio of automotive-grade products, ensuring reliability and performance in harsh vehicular environments.

At the heart of the L9952XPTR-E is a powerful microcontroller interface that allows for seamless communication with the vehicle's central processing unit. This interface is crucial for the accurate control and monitoring of various power functions within the vehicle. The device is equipped with multiple output drivers, including low-side, high-side, and H-bridge outputs, making it highly versatile in managing a wide range of loads.

One of the key features of the L9952XPTR-E is its robust diagnostic capabilities. The integrated diagnostic functions allow for real-time monitoring of system status and fault detection, which is essential for maintaining the safety and reliability of automotive systems. The device can detect open-load, short-circuit, over-temperature, and under-voltage conditions, providing comprehensive protection for the vehicle's electrical system.

The L9952XPTR-E also boasts a low quiescent current, which is critical for reducing the overall power consumption of the vehicle when in standby mode. This contributes to the energy efficiency of the automobile, helping to extend battery life and reduce emissions.

With its wide operating voltage range and temperature resilience, the L9952XPTR-E is designed to operate reliably in the challenging conditions of automotive environments. This includes withstanding the voltage fluctuations and temperature extremes commonly encountered in vehicles.

Overall, the L9952XPTR-E is a robust and reliable solution for power management in automotive applications. Its integration of advanced control features, diagnostic capabilities, and energy-efficient design makes it an ideal choice for manufacturers looking to enhance the performance and safety of their automotive systems.

For designers and engineers working on automotive power systems, the L9952XPTR-E provides a flexible and powerful component that can help streamline system design and improve operational efficiency.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9746 $59.8984
10+ $12.2869 $122.8690
15+ $11.9034 $178.5510
21+ $11.5188 $241.8948
26+ $11.1354 $289.5204
35+ $9.9838 $349.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess