EN
  • EN
  • DE

AL050XPTR

Part No AL050XPTR
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139690-AL050XPTR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL050XPTR CAD Model

Description

Introducing the AL050XPTR from STMicroelectronics

The AL050XPTR is a cutting-edge semiconductor product from the renowned manufacturer STMicroelectronics, a leader in the electronic components industry. This product is designed to cater to the needs of modern electronic applications, where reliability, efficiency, and performance are of paramount importance.

Key Features

  • High Performance: The AL050XPTR is built to deliver exceptional performance, ensuring that it can handle the demands of even the most complex electronic circuits.
  • Energy Efficiency: With the growing emphasis on energy conservation, this product is engineered to operate with minimal power loss, making it an ideal choice for energy-sensitive applications.
  • Durability: STMicroelectronics is known for its robust designs, and the AL050XPTR is no exception. It is built to withstand harsh conditions, ensuring long-term reliability.
  • Compact Design: The device's small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The versatility of the AL050XPTR allows it to be used across various sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions

Technical Specifications

The AL050XPTR boasts a range of technical features that make it a top choice for designers and engineers:

  • Voltage range: [Insert voltage range]
  • Current rating: [Insert current rating]
  • Operating temperature: [Insert temperature range]
  • Packaging: [Insert packaging information]
  • Certifications: [Insert applicable certifications]

Quality Assurance

STMicroelectronics is committed to delivering products of the highest quality. The AL050XPTR is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry. Customers can trust in the reliability and performance of this product for their critical applications.

For more detailed information, datasheets, and support resources, please visit the STMicroelectronics website or contact their customer support team. The AL050XPTR is not just a component; it's a solution designed to drive innovation and efficiency in your next project.

You May Also Be Interested in

Amd
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention