Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications Automotive
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 8 V to 16 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 205933-L9947S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9947S CAD Model

Description

The L9947S from STMicroelectronics is a state-of-the-art automotive door actuator driver designed to manage the various functions related to vehicle door control. This robust integrated circuit (IC) is specifically engineered to handle the complex requirements of modern automotive door systems, providing an efficient and reliable solution for the automotive industry.

Key Features

  • Multiple Output Channels: The L9947S features dual H-bridge drivers capable of controlling up to four different loads, making it versatile for various door-related functions such as mirror adjustment, window lifting, and door locking mechanisms.
  • Integrated Diagnostics: With built-in diagnostic capabilities, the L9947S can detect and report faults such as open-load, over-temperature, and short circuits, ensuring high reliability and safety in automotive applications.
  • High Voltage Operation: The device operates over a wide voltage range, accommodating the electrical environment of automotive systems and supporting transient overvoltage conditions.
  • Low Standby Current: Designed to minimize power consumption, the L9947S ensures low standby current, which is critical for reducing vehicle battery drain when not in operation.

Applications

The L9947S is ideal for a variety of automotive applications, including but not limited to:

  • Power window control
  • Door lock actuators
  • Side mirror positioning
  • Headlamp levelers

Technical Specifications

The L9947S is equipped with technical specifications that make it suitable for the demanding conditions of automotive electronics:

  • Operating voltage range: 5.5 V to 28 V
  • Output current capability: Up to 6.5 A for each H-bridge
  • Protection features: Under-voltage shutdown, over-temperature shutdown, and load dump protection
  • Packaging: PowerSSO-36 with exposed pad for enhanced thermal dissipation

With its comprehensive feature set and robust design, the STMicroelectronics L9947S is an excellent choice for automotive manufacturers seeking a reliable and efficient door actuator driver solution.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention