EN
  • EN
  • DE

DRV10975PWPR

Part No DRV10975PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Appliance
Current - Output 1.5A
Supply Voltage (V) 6.5V ~ 18V
Voltage - Load 6.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Part Number Series DRV10975
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810169-DRV10975PWPR
Ultra Librarian 3D Model Ultra Librarian DRV10975PWPR CAD Model

Description

The DRV10975PWPR from Texas Instruments is a cutting-edge, sensorless, brushless DC (BLDC) motor driver designed to deliver high efficiency and low acoustic noise performance. This motor driver is particularly suitable for applications that require a compact, reliable, and efficient solution for driving BLDC motors.

The DRV10975PWPR operates from a supply voltage ranging from 6.2V to 28V, making it versatile for a wide array of applications, from battery-powered devices to industrial equipment. Its integrated smart gate-drive architecture minimizes the need for external components, simplifying the design and reducing the overall footprint.

One of the standout features of the DRV10975PWPR is its sensorless control technology which eliminates the need for Hall sensors. This not only reduces system cost and complexity but also enhances reliability by removing sensitive magnetic components that can be affected by external magnetic fields. The device uses a proprietary algorithm that ensures smooth and efficient motor operation, even at low speeds.

The built-in protection features of the DRV10975PWPR include overcurrent, overtemperature, and undervoltage lockout, which safeguard the motor and the driver from various fault conditions. This ensures a long operational life and a stable performance throughout its usage. Additionally, the device offers a quiet drive mode with ultrasonic PWM operation to minimize audible noise, which is particularly important in noise-sensitive applications such as home appliances and office equipment.

Texas Instruments has also equipped the DRV10975PWPR with a sleep mode feature that significantly reduces power consumption when the motor is not in use, making it an energy-efficient choice for battery-powered applications. The device is available in a 24-pin HTSSOP package with PowerPAD™ for enhanced thermal performance, ensuring reliable operation even under high load conditions.

In summary, the DRV10975PWPR motor driver from Texas Instruments is an optimal solution for designers looking to drive BLDC motors with high efficiency, low noise, and reduced system complexity, all while benefiting from the robust protection features and energy-saving capabilities that TI is known for.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
DRIVER
Lowest to $5.4417
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7434 $52.3020
70+ $1.4305 $100.1350
110+ $1.3858 $152.4380
150+ $1.3411 $201.1650
195+ $1.2964 $252.7980
260+ $1.1623 $302.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess