EN
  • EN
  • DE

STPS10H100G

Part No STPS10H100G
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TO-263
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 712362-STPS10H100G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10H100G CAD Model

Description

STPS10H100G - High Voltage Power Schottky Rectifier

The STPS10H100G is a robust and high-performance power Schottky rectifier designed and manufactured by STMicroelectronics. This rectifier is engineered to cater to a wide array of applications, particularly suited for switch-mode power supplies and high-frequency DC to DC converters.

With its impressive voltage rating of 100V, the STPS10H100G is capable of handling high surge currents without the risk of performance degradation. This makes it an excellent choice for systems that require reliable operation under stressful conditions, such as power regulation modules, free-wheeling diodes, or polarity protection applications.

The device comes in a TO-220AB package, which is known for its thermal efficiency and mechanical robustness, ensuring that the rectifier can operate effectively even at elevated temperatures. The package's design also facilitates easy installation and soldering onto a variety of PCB layouts.

Key features of the STPS10H100G include:

  • Average forward current of 10A, allowing for a significant amount of power to be conducted.
  • Low forward voltage drop, which enhances overall system efficiency by minimizing power losses during operation.
  • High junction temperature capability, ensuring reliability and longevity even in high-temperature environments.
  • Fast switching capabilities, making it suitable for high-frequency applications.
  • Guard ring for enhanced ruggedness and long-term reliability.

STMicroelectronics has designed the STPS10H100G with an eye on environmental sustainability, as it is compliant with RoHS and free from environmentally harmful substances. This commitment to eco-friendliness, coupled with the device's performance characteristics, makes the STPS10H100G a forward-thinking choice for modern electronic designs.

For engineers and designers looking for a power rectifier that delivers both efficiency and durability, the STPS10H100G stands out as a solid option. Its combination of high voltage capability, thermal efficiency, and fast switching performance makes it a versatile component in the power electronics domain.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess