EN
  • EN
  • DE

TC1271TERCTR

Part No TC1271TERCTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 3.08V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1105742-TC1271TERCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1271TERCTR CAD Model

Description

The TC1271TERCTR is a robust and precise voltage supervisor component designed by Microchip Technology to ensure reliable system monitoring and protection. This device is specifically engineered to maintain system integrity by monitoring the supply voltage of digital systems and providing a reset signal to the host processor when necessary.

Key Features

  • Voltage Threshold Accuracy: The TC1271TERCTR offers an impressive threshold accuracy of ±1.5%, which ensures that the device operates reliably under specified conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, making it an ideal choice for battery-operated devices.
  • Manual Reset Input: It includes a manual reset input, which allows for an external signal to initiate a system reset, providing additional control to the user.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which can reset the system in case of software anomalies or processor malfunctions.
  • Reset Time Delay: The device features a programmable delay time for the reset output, allowing designers to tailor the reset signal timing to specific system requirements.
  • Operating Voltage Range: It supports a wide operating voltage range, accommodating various application needs.
  • Temperature Range: The TC1271TERCTR is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The versatility of the TC1271TERCTR makes it suitable for a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Portable and battery-powered devices
  • Automotive electronics

In conclusion, the TC1271TERCTR from Microchip Technology is a highly reliable and efficient solution for voltage supervision in critical applications where system stability and data integrity are paramount. Its precision, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance system resilience against power anomalies.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess