Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Frequency 300MHz to 450MHz
Applications RKE, TPM
Modulation or Protocol ASK, FSK
Data Rate (Max) 50 kbps
Power - Output 10dBm
Current - Transmitting 11mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 023343-MICRF112YMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF112YMM CAD Model

Description

Microchip Technology MICRF112YMM Product Overview

The MICRF112YMM from Microchip Technology is a state-of-the-art QwikRadio® receiver integrated circuit designed for a variety of applications that require low-power consumption and high sensitivity. This compact and versatile receiver is perfect for remote control, home security, garage door openers, low-speed data communication, and other wireless control applications.

Key Features

  • Frequency Range: The MICRF112YMM operates in the 300MHz to 440MHz frequency range, making it suitable for a wide array of applications in different regions and standards.
  • Low Power Consumption: With its focus on energy efficiency, this receiver is ideal for battery-operated devices, offering an extended operational lifespan without compromising performance.
  • High Sensitivity: The device boasts an impressive sensitivity level, ensuring reliable signal reception even in environments with weak signal strength or high levels of interference.
  • Adjustable Data Rate: The MICRF112YMM can be configured for various data rates, providing flexibility to match specific application requirements.
  • Integrated Features: It includes an automatic gain control (AGC), a low-noise amplifier (LNA), and a phase-locked loop (PLL) synthesizer, simplifying design and reducing external component count.

Applications

Due to its robust feature set, the MICRF112YMM lends itself to a multitude of applications. It is particularly well-suited for:

  • Wireless remote controls
  • Home and commercial security systems
  • Garage door openers
  • Automotive remote keyless entry systems
  • Telemetry and remote meter reading

Package and Quality

The MICRF112YMM is offered in a compact 10-pin MSOP (Mini Small Outline Package) that is both space-efficient and suitable for automated assembly processes. Microchip Technology ensures high-quality manufacturing standards, providing reliable and consistent performance for your product designs.

With its combination of features, the MICRF112YMM from Microchip Technology represents a versatile and efficient solution for designers looking to incorporate a high-quality RF receiver into their wireless applications.

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Lowest to $2.5613
ECAD model for ATA5756-6DQY
Texas Instruments
CRYSTAL / RF Transmitter Antenna 260-LFBGA
Lowest to $146.6166
ECAD model for TX7332ZBX
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
ECAD model for TDA5103A
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
ECAD model for ATA8404-6DQY
Analog Devices Inc.
5GHZ, 4-CHANNEL MIMO TRANSMITTER
Need more? Email Us
ECAD model for MAX2850ITK+TCFV
Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Need more? Email Us
ECAD model for CC1050-RTB1
Texas Instruments
High Performance RF Transmitter for Narrowband Systems
Need more? Email Us
ECAD model for CC1175RHMR
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
ECAD model for ATA5756-6DQ
Microchip Technology
IC RF SGL CHIP 32QFN
Need more? Email Us
ECAD model for ATA8520-GHPW

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9173 $50.4515
135+ $0.7527 $101.6145
210+ $0.7292 $153.1320
285+ $0.7056 $201.0960
370+ $0.6821 $252.3770
495+ $0.6116 $302.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,770 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention