EN
  • EN
  • DE

L9708

Part No L9708
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AED SMARTPOWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number L9708
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876620-L9708
Ultra Librarian 3D Model Ultra Librarian L9708 CAD Model

Description

STMicroelectronics Product L9708 Overview

The L9708 from STMicroelectronics is a cutting-edge device designed to cater to the demanding needs of modern automotive applications. This product is an integral part of the automotive industry, offering reliability and performance that automotive manufacturers can trust.

Key Features

  • High Integration: The L9708 is known for its highly integrated design, which allows for a reduction in the number of external components required. This not only simplifies the overall circuit design but also helps in reducing system costs and improving reliability.
  • Robustness: Built to withstand the harsh conditions typically found in automotive environments, the L9708 is characterized by its robustness. It is designed to operate reliably under extreme temperatures and voltage variations, ensuring consistent performance.
  • Flexibility: This device offers a high level of flexibility, making it suitable for a wide range of automotive applications. It can be easily integrated into various systems within the vehicle, such as engine control units, transmission control modules, and other critical systems.

Technical Specifications

  • Advanced power management capabilities
  • Enhanced diagnostic functions
  • Optimized for low electromagnetic emissions
  • Compliant with automotive industry standards

The L9708 is not just a testament to STMicroelectronics' commitment to innovation, but also to its dedication to supporting the evolving needs of the automotive industry. With its robust design and advanced features, the L9708 is an ideal choice for automotive manufacturers looking for a reliable and high-performing component.

Applications

The versatility of the L9708 extends to various applications within the automotive sector, including engine management systems, automatic transmission control, body control modules, and other vehicle control systems. Its ability to perform under the rigorous demands of automotive applications makes it a go-to component for designers and engineers seeking top-tier automotive solutions.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0960 $65.4800
11+ $10.7454 $118.1994
17+ $10.4097 $176.9649
23+ $10.0739 $231.6997
30+ $9.7380 $292.1400
40+ $8.7306 $349.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess