Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269387-TLE2161BMJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2161BMJGB CAD Model

Description

The TLE2161BMJGB from Texas Instruments is a high-precision operational amplifier designed for a wide range of applications, including professional audio equipment, instrumentation, and control systems. This operational amplifier offers a unique blend of features that enhance performance and reliability for demanding applications.

Key Features:

  • Low Offset Voltage: The TLE2161BMJGB boasts a low input offset voltage, which significantly reduces error in high-precision applications and improves overall system accuracy.
  • High Input Impedance: With its high input impedance, this op-amp minimizes loading on the input source, ensuring signal integrity and reducing power consumption.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Low Noise Performance: The device features low noise characteristics, making it suitable for audio and other sensitive applications where maintaining signal quality is paramount.
  • Stable with High Capacitive Loads: The TLE2161BMJGB is designed to be stable with capacitive loads, a critical feature for applications involving analog filters or long cable runs.

Applications:

The versatility of the TLE2161BMJGB operational amplifier makes it ideal for a wide range of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Analog Process Control
  • Active Filters and Signal Conditioning

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLE2161BMJGB is no exception. It is manufactured to the highest standards to ensure reliability and longevity in all types of environments. Whether you're designing for industrial or consumer applications, you can count on the performance and durability of this operational amplifier.

Summary:

In summary, the TLE2161BMJGB from Texas Instruments is a versatile and reliable operational amplifier that offers low offset voltage, high input impedance, and low noise performance. It's ideally suited for applications requiring high precision and stability, and its robust design ensures consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Need more? Email Us
ECAD model for STA510F
Texas Instruments
DIGITAL SIGNAL PROCESSORS
Need more? Email Us
ECAD model for TMS320LC206PZA80
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16DIP
Need more? Email Us
ECAD model for TLC075AIN
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Texas Instruments
3.3V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for SN74LVTH652DWRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention