EN
  • EN
  • DE

HCS370T/ST

Part No HCS370T/ST
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 14TSSOP  /  Code Hopping Encoder 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tape & Reel (TR)
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number HCS370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HCS370T/ST-NDR
Standard Package 2,500
Win Source Part Number 961857-HCS370T/ST
Ultra Librarian 3D Model Ultra Librarian HCS370T/ST CAD Model

Description

The HCS370T/ST from Microchip Technology is a state-of-the-art secure remote keyless entry (RKE) system designed to provide an unparalleled level of security and convenience for automotive and remote control applications. This advanced system is built around a KEELOQ® hopping code encryption algorithm, which ensures that every transmission between the key fob and the receiver is unique, thereby preventing code grabbing and unauthorized access.

Robust Security Features

The HCS370T/ST is equipped with a range of security features that safeguard against various forms of attacks. The KEELOQ technology is a proven encryption method that uses a hopping code to prevent replay attacks. Additionally, the system includes a 32-bit serial number and a 28-bit function code with a 66-bit encryption key, providing a high level of cryptographic security.

Flexible and User-Friendly Design

This RKE system is designed for flexibility, offering manufacturers the ability to program and configure the device to meet specific application requirements. It supports up to 15 different function codes, allowing for a wide range of control options within a single system. The user-friendly design ensures that end-users can easily operate their devices with minimal effort.

Low Power Consumption

Efficiency is at the heart of the HCS370T/ST design. The system is optimized for low power consumption, making it ideal for battery-operated devices where power management is crucial. This feature extends the battery life of the key fob, reducing the need for frequent replacements and maintenance.

Wide Range of Applications

While primarily used in automotive RKE systems, the versatility of the HCS370T/ST makes it suitable for a variety of other applications, including garage door openers, home security systems, and other remote-controlled devices. Its robust security and easy-to-use interface make it an excellent choice for any application requiring secure and reliable wireless communication.

Product Specifications

  • KEELOQ Hopping Code Encryption
  • 32-bit Serial Number
  • 28-bit Function Code
  • 66-bit Encryption Key
  • Support for up to 15 Function Codes
  • Low Power Consumption

The HCS370T/ST is a testament to Microchip Technology's commitment to providing advanced security solutions that meet the evolving needs of modern wireless communication systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess