Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Ring Connectors
Mfr 3M
Series Highland™
Package Bulk
Terminal Type Circular
Stud/Tab Size 6 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.280" (7.11mm)
Length - Overall 0.980" (24.89mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Features -
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Insulation Diameter 0.250" (6.35mm)
Material - Insulation Vinyl
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 50 pcs
Win Source Part Number 1381253-94751
Ultra Librarian 3D Model Ultra Librarian 94751 CAD Model

Description

The Highland™ series offers high-quality ring connectors for various electrical applications.

  • Win Source Part Number: 1381253-94751
  • Color: Yellow
  • Termination: Crimp
  • Wire Gauge: 10-12 AWG
  • Contact Material: Copper, ETP
  • Insulation Material: Vinyl
  • Length: 0.980" (24.89mm)
  • Stud/Tab Size: 6
  • Mounting Type: Free Hanging (In-Line)

You May Also Be Interested in

TE Connectivity
CONN QC TAB 0.250 SOLDER / 0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Lowest to $0.1494
ECAD model for 62409-1
TE Connectivity
SLDR SLV WIRE-WIRE 0.075/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.075" (1.91mm), 0.105" (2.67mm)
Need more? Email Us
ECAD model for CB0218-000
3M
3M(TM) Scotchlok(TM) Locking Fork Non-Insulated_ 50/bottle_ M10-14FLX UPC#00051128588314
Need more? Email Us
ECAD model for M10-14FLX
TE Connectivity
CONN QC RCPT 18-22AWG 0.205 / 0.205" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated
Lowest to $0.8130
ECAD model for 640909-1
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-150-0228-NR
Need more? Email Us
ECAD model for D-150-0228-NR
TE Connectivity
Quick Disconnect Terminal 18-22AWG RCP 14.98mm 5.58mm Automotive Strip
Need more? Email Us
ECAD model for 60196-1
TE Connectivity
CONN QC RCPT/TAB 16-20AWG 0.187 / 0.187" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated
Lowest to $0.7603
ECAD model for 63646-2
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC / Pin Receptacle Connector 0.022" ~ 0.034" (0.56mm ~ 0.86mm) No Tail Solder
Lowest to $1.3204
ECAD model for 4280-0-15-01-16-27-10-0
TE Connectivity
CONN QC TAB 0.250 SOLDER / 0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Lowest to $0.7742
ECAD model for 725964-2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention