EN
  • EN
  • DE

MCZ33904C3EKR2

Part No MCZ33904C3EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SBC CAN HS 3.3V 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications System Basis Chip
Interface CAN
Operating Supply Voltage 5.5 V ~ 28 V
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Mounting SMD
Win Source Part Number 788371-MCZ33904C3EKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33904
Introduction Date October 29, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33904C3EKR2 CAD Model

Description

NXP MCZ33904C3EKR2 System Basis Chip

The NXP MCZ33904C3EKR2 is a sophisticated System Basis Chip (SBC) that integrates multiple functions required by automotive applications. Designed to operate at high efficiency, this chip provides power supply, communication, and diagnostic functions necessary for modern automotive electronic control units (ECUs).

At the heart of the MCZ33904C3EKR2 lies a high-speed CAN interface, which is CAN FD (Flexible Data-rate) ready, ensuring compatibility with the latest CAN protocols for faster data transmission rates. This feature is particularly important for applications requiring quick and reliable communication between various in-vehicle networks.

The device also includes a 5V voltage regulator with a low drop-out feature, capable of supplying a steady and reliable power source for the microcontroller and other peripherals. This voltage regulator is designed to withstand the harsh conditions of automotive environments, including load dump and jump start events.

Enhanced safety features are built into the MCZ33904C3EKR2, making it an ideal choice for safety-critical applications. It includes independent watchdog timers that ensure the system operates as intended by monitoring the proper functioning of the microcontroller and software.

For diagnostics and system monitoring, the chip offers multiple fail-safe outputs and a serial peripheral interface (SPI). These features facilitate communication with external diagnostics equipment and provide a means for in-depth system analysis.

With an extended temperature range of -40°C to +125°C, the MCZ33904C3EKR2 is built to endure the extreme conditions found in automotive environments. It is available in a compact 32-pin LQFP package, which saves space on the PCB while still offering robust connectivity options.

Overall, the NXP MCZ33904C3EKR2 System Basis Chip is an all-in-one solution that delivers reliable power management, communication, and diagnostic functionalities, making it a crucial component for automotive ECU design and development.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2206 $62.6472
27+ $4.2839 $115.6653
42+ $4.1499 $174.2958
58+ $4.0159 $232.9222
75+ $3.8820 $291.1500
100+ $3.4812 $348.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess