EN
  • EN
  • DE

TSI109-200ILY

Part No TSI109-200ILY
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC HOST BRIDGE POWERPC 1023BGA / 2.5W typical power PCI Bridge Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series Tsi109
Packaging Tray
Applications Host Bridge
Interface PCI
Package 1023-BBGA, FCBGA
Manufacturer Package 1023-FCBGA (33x33)
Mounting SMD
Win Source Part Number 798475-TSI109-200ILY
Popularity Medium
Supply and Demand Status Limited
Family Name TSI109
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TSI109-200ILY CAD Model

Description

The TSI109-200ILY is a high-performance integrated traffic switch from IDT (Integrated Device Technology). This device is designed for use in a variety of networking and telecommunications applications, offering a flexible and efficient solution for managing and directing data traffic. The TSI109-200ILY provides a robust feature set tailored to meet the demands of modern network architectures.

Applications:

  • Network switches and routers
  • Telecommunications equipment
  • Storage area networks (SANs)
  • Industrial networking systems
  • Wireless infrastructure

Features:

  • High-speed data switching capability supporting rates up to 200 Gbps
  • Integrated traffic management functions, including quality of service (QoS) support
  • Flexible port configuration options to accommodate various network topologies
  • Low-latency performance to minimize delays in data transmission
  • Advanced error detection and correction mechanisms to ensure data integrity
  • Power management features for energy efficiency
  • Supports various industry-standard protocols and interfaces

Benefits:

  • Increased network performance: The high-speed switching capability of the TSI109-200ILY improves overall network throughput and reduces congestion.
  • Enhanced quality of service: The integrated QoS features enable prioritization of critical traffic, ensuring a consistent and reliable user experience.
  • Simplified network design: The flexible port configuration options allow for easy adaptation to different network layouts, reducing complexity and deployment time.
  • Reduced latency: The low-latency performance minimizes delays in data transmission, resulting in faster response times for applications.
  • Improved data integrity: The advanced error detection and correction mechanisms ensure accurate data delivery, preventing data loss and corruption.
  • Lower power consumption: The power management features help reduce energy consumption, leading to lower operating costs.
  • Cost-effective solution: The integrated design and comprehensive feature set provide a cost-effective solution for high-performance networking applications.

Additional Details:

The TSI109-200ILY typically utilizes a serial interface for configuration and monitoring. Power supply requirements are generally 3.3V or 1.8V, depending on the specific application. It is commonly packaged in a BGA (Ball Grid Array) for ease of mounting on printed circuit boards. Consult the IDT datasheet for complete specifications and design guidelines.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $942.0290 $942.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess