Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 1700VDC
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number STGAP2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243487-STGAP2SM
Ultra Librarian 3D Model Ultra Librarian STGAP2SM CAD Model

Description

The STGAP2SM is a cutting-edge single gate driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced gate driver is tailored for controlling power devices like MOSFETs, IGBTs, and SiC MOSFETs, making it an ideal choice for a wide range of high-efficiency and high-switching applications in the power conversion market.

Featuring galvanic isolation between the low-voltage and high-voltage domains, the STGAP2SM ensures excellent safety standards, providing an isolation voltage of 1500 Vrms for 1 minute. This isolation is achieved through the integration of an internal galvanic isolation layer that shields the low-voltage control inputs from the high-voltage outputs, thus protecting the control side from any harmful high-voltage transients.

The device is engineered to deliver robust performance, with a maximum peak output current of +/-4 A, ensuring efficient switching of the connected power device. It boasts a wide range of features including UVLO (Under-Voltage Lock-Out) protection on both the low-side and high-side, ensuring that the gate driver operates only when the supply voltage is within its specified range, thereby preventing malfunctions.

The STGAP2SM also comes with advanced features like a dedicated SD (Shutdown) pin that offers immediate turn-off in case of fault conditions, thereby providing an additional layer of protection for the power device and the overall system. Furthermore, the driver is designed to support both single and dual input configurations, granting designers the flexibility to choose between a high level of control with separate input pins or a more streamlined approach with a single input.

Available in a compact SO-8 package, the STGAP2SM is not only space-efficient but also easy to integrate into various designs, including motor drives, power supplies, inverters, and charging systems. With its robust design and comprehensive feature set, the STGAP2SM gate driver from STMicroelectronics represents a reliable and efficient solution for modern power electronics applications.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
ECAD model for LTV-3120S-JC
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $4.1796
ECAD model for ACPL-P349-060E
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-AX
ON Semiconductor
HIGH PERFORMANCE ISOLATED DUAL C
Lowest to $4.7573
ECAD model for NCP51561BADWR2G
Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $1.4894
ECAD model for LTV-3150S-TA1
Toshiba Semiconductor and Storage
Lowest to $0.8149
ECAD model for TLP701F(TP,F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP523-1
ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-V-AX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2184 $51.0232
55+ $1.8203 $100.1165
86+ $1.7634 $151.6524
118+ $1.7065 $201.3670
152+ $1.6496 $250.7392
203+ $1.4790 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,850 pieces
MOQ: 23 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention