EN
  • EN
  • DE

AD6620AS

Part No AD6620AS
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC DGTL RCVR SIGNAL PROC 80-PQFP / Interface 80-PQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Interface Parallel/Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD6620
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 554057-AD6620AS
Ultra Librarian 3D Model Ultra Librarian AD6620AS CAD Model

Description

Introducing the AD6620AS from Analog Devices Inc.

The AD6620AS is a high-performance, programmable digital receiver designed to offer a flexible solution for a wide range of communication applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is tailored to meet the demanding requirements of wireless infrastructure, instrumentation, and military systems.

Key Features:

  • Programmable Sample Rate: The AD6620AS provides a programmable interpolation filter that supports various sample rates, making it highly adaptable to different system requirements.
  • High Dynamic Range: With an exceptional dynamic range, this digital receiver ensures excellent performance in environments with high signal variability, enhancing the detection and processing of weak signals in the presence of strong interferers.
  • Integrated Decimation Filter: The on-chip decimation filter reduces the data rate to a manageable level, improving signal-to-noise ratio and simplifying subsequent processing stages.
  • Flexible Input Data Interface: The AD6620AS is equipped with a versatile input data interface that can accommodate a variety of input data formats, ensuring compatibility with a range of ADCs and system architectures.

Applications:

The AD6620AS is an ideal choice for applications that require reliable and precise signal processing, such as:

  • Base station receivers for GSM, CDMA, WCDMA, and LTE systems
  • Software-defined radios (SDR)
  • Smart antenna systems
  • Radar and satellite communications
  • Test and measurement equipment

Technical Specifications:

The AD6620AS boasts a range of technical specifications that ensure its suitability for high-performance applications:

  • Input Data Rate: Programmable
  • Filter Stages: Multiple, programmable
  • Dynamic Range: High
  • Interface: Flexible input data interface
  • Supply Voltage: Specified in datasheet
  • Package: Industry-standard packaging

With the AD6620AS, Analog Devices Inc. provides a versatile and powerful digital receiver that can be seamlessly integrated into a multitude of communication systems. Its programmability and high dynamic range make it a robust solution for complex signal processing tasks.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6489 $85.6489
2+ $70.2761 $140.5522
3+ $68.0800 $204.2400
4+ $65.8839 $263.5356
5+ $63.6878 $318.4390
7+ $57.0993 $399.6951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess