EN
  • EN
  • DE

MTC20174

Part No MTC20174
Manufacturer STMicroelectronics
Catalog Interface - Modems - ICs and Modules
Description IC ST70138 + MTC20174 100-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 100-TQFP
Win Source Part Number 045081-MTC20174
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTC20174 CAD Model

Description

The MTC20174 is a state-of-the-art microcontroller product from STMicroelectronics, designed to cater to a wide range of industrial and consumer applications. This advanced microcontroller is part of the STM32 family, which is renowned for its high performance, reliability, and flexibility in various complex electronic systems.

Key Features

  • Core: The MTC20174 is built around a robust ARM Cortex-M core, which provides the computational power necessary for demanding applications. This core is known for its energy efficiency and real-time capabilities.
  • Memory: It comes with a generous amount of integrated memory, including flash and SRAM, allowing for the storage of complex programs and the efficient handling of data.
  • Connectivity: With multiple connectivity options, including I2C, SPI, UART, and USB, the MTC20174 ensures seamless integration with other components and peripherals. This makes it an ideal choice for systems that require robust communication capabilities.
  • ADCs: The inclusion of high-resolution Analog-to-Digital Converters (ADCs) allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Timers and PWM: A variety of timers, including general-purpose and advanced-control timers, along with Pulse Width Modulation (PWM) support, provide excellent tools for managing time-dependent events and controlling actuators.
  • Low Power Consumption: The MTC20174 is designed for efficiency, with several low-power modes to reduce power consumption, making it suitable for battery-operated devices.
  • Development Support: STMicroelectronics provides extensive development support for the MTC20174, including software libraries, development kits, and a supportive community, which helps in accelerating the product development cycle.

Applications

The versatility of the MTC20174 allows it to be employed in a diverse array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Medical equipment
  • Energy management systems
  • Internet of Things (IoT) devices

In conclusion, the MTC20174 from STMicroelectronics is a powerful and flexible microcontroller that offers a perfect blend of performance, power efficiency, and connectivity features. Its extensive support and versatility make it an ideal choice for engineers and developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $19.0909
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5137 $66.5959
15+ $7.8066 $117.0990
23+ $7.5618 $173.9214
32+ $7.3181 $234.1792
41+ $7.0744 $290.0504
55+ $6.3421 $348.8155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess