EN
  • EN
  • DE

UBA2211CT/N1,518

Part No UBA2211CT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type CFL/TL Driver
Frequency 40.05kHz ~ 42.68kHz
Operating Supply Voltage 10.7 V ~ 13.8 V
Current - Output Source/Sink 1.85A
Dimming No
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 798632-UBA2211CT/N1,518
Popularity Medium
Supply and Demand Status Limited
Family Name UBA2211
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UBA2211CT/N1,518 CAD Model

Description

NXP UBA2211CT/N1,518 High Voltage IC

The NXP UBA2211CT/N1,518 is a cutting-edge Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) and external lamp controllers in a broad range of applications. This high-voltage IC is part of NXP's UBA series, known for their reliability and efficiency in backlighting solutions.

With its advanced features, the UBA2211CT/N1,518 is particularly suitable for use in the backlight units of LCD TVs and monitors, offering high performance and energy efficiency. It is designed to operate with a supply voltage range that accommodates various power requirements, making it a versatile choice for designers.

The IC incorporates a half-bridge controller with a high-voltage level shifter, enabling direct drive of the half-bridge gate drive with excellent EMI performance. The device also features an internal oscillator, whose frequency can be adjusted externally, providing flexibility in the design of the resonant converter circuit.

Protection features are integral to the UBA2211CT/N1,518, ensuring safe operation under fault conditions. These include protections against overvoltage, undervoltage, and overcurrent, as well as an automatic restart function that attempts to resume normal operation after fault conditions are cleared.

The IC is available in a compact SO16 package, making it easy to integrate into space-constrained designs. Its robust design ensures long-term reliability, while the lead-free and RoHS-compliant manufacturing aligns with environmental standards and regulations.

In summary, the NXP UBA2211CT/N1,518 is an exceptional choice for manufacturers seeking a high-voltage IC for CCFL driving applications. It offers the perfect blend of performance, efficiency, and safety, all packaged in a design-friendly form factor.

Contact for Price

You May Also Be Interested in

Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6013 $68.0065
11+ $11.1596 $122.7556
17+ $10.8108 $183.7836
23+ $10.4620 $240.6260
29+ $10.1143 $293.3147
39+ $9.0679 $353.6481
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess