EN
  • EN
  • DE

PIC16LF1507-E/SO

Part No PIC16LF1507-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16LF1507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF1507ESO
Standard Package 38
Win Source Part Number 1085022-PIC16LF1507-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1507-E/SO CAD Model

Description

Microchip Technology's PIC16LF1507-E/SO: A Versatile 8-bit Microcontroller

The PIC16LF1507-E/SO from Microchip Technology is an 8-bit CMOS microcontroller that combines a rich feature set with low power consumption, making it ideal for a wide range of applications. This microcontroller is housed in a small outline (SO) package, specifically a 20-pin SOIC, providing a compact footprint for space-constrained applications.

Key Features of the PIC16LF1507-E/SO:

  • Enhanced Mid-range Core: This MCU features a 14-bit program word architecture that improves code execution speed and efficiency over traditional 8-bit microcontrollers.
  • Integrated Analog: The device includes an array of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise measurement of analog signals.
  • Flexible Oscillator Options: It supports various oscillator configurations including an internal 16 MHz oscillator, which can be used to drive the MCU without the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, the PIC16LF1507-E/SO offers multiple idle and sleep modes to minimize power usage.
  • Enhanced Peripherals: This MCU boasts a range of peripherals including PWM modules, comparators, and a serial communication interface that supports I2C, SPI, and EUSART for versatile connectivity options.
  • Memory: It comes with 3.5KB of flash memory and 256 bytes of RAM, providing sufficient space for application code and data storage.

Applications:

The PIC16LF1507-E/SO is well-suited for a variety of applications due to its robust feature set. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT) Devices

With its combination of power efficiency, integrated analog features, and versatile peripherals, the PIC16LF1507-E/SO is an excellent choice for designers looking to optimize their embedded systems. Whether you're developing a simple consumer gadget or a complex industrial control system, this microcontroller offers the flexibility and performance needed to meet diverse design requirements.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support for assistance with your specific application needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0010 $52.0130
31+ $3.2829 $101.7699
48+ $3.1803 $152.6544
65+ $3.0777 $200.0505
85+ $2.9751 $252.8835
113+ $2.6674 $301.4162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess