Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295565-LCP3121SRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP3121SRL CAD Model

Description

Product Overview: LCP3121SRL by STMicroelectronics

The LCP3121SRL is a cutting-edge power management integrated circuit (PMIC) developed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This high-performance component is designed to cater to a wide range of applications, particularly those requiring efficient power conversion and management.

Key Features

  • High Efficiency: The LCP3121SRL boasts an excellent power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Footprint: With its small size, this PMIC is an ideal choice for space-constrained applications, allowing designers to optimize board space without sacrificing performance.
  • Versatile Voltage Ranges: It supports a wide range of input and output voltages, providing flexibility in various power supply designs and ensuring compatibility with different system requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against potential damage caused by overheating.
  • Robust Output Current: The LCP3121SRL is capable of delivering a substantial output current, making it suitable for powering a diverse array of components and modules.

Applications

The versatility of the LCP3121SRL allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Portable and battery-powered devices, where power efficiency is paramount
  • Industrial control systems requiring reliable and consistent power management
  • Telecommunication equipment, which demands high-performance power solutions
  • Consumer electronics, where space is at a premium and efficiency is desired

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The LCP3121SRL is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the expectations in various environments and applications.

In summary, the LCP3121SRL from STMicroelectronics is an excellent choice for designers looking for a PMIC that offers high efficiency, a compact footprint, and robust performance. Its adaptability to different voltage ranges and applications makes it a versatile component in any electronic system design.

You May Also Be Interested in

IXYS
RECT BRIDGE 1PH 1200V FO-F-A / SCR Module 1.2 kV Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount FO-F-A
Need more? Email Us
ECAD model for VHF28-12IO5
Littelfuse Inc.
DO-214AA Package Symbolization
Need more? Email Us
ECAD model for P1302SA
Littelfuse Inc.
SIDACTOR 30V 2500A DO-214AB / Thyristor Surge Protection Devices 30V 250A 2-Pin DO-214AB T/R
Need more? Email Us
ECAD model for P0300S3NLRP
Littelfuse Inc.
DO-214AA Package Symbolization
Need more? Email Us
ECAD model for P1502SA
IXYS
MODULE AC CTLR 1600V SOT-227B / SCR Module 1.6 kV 65 A 1-Phase Controller - All SCRs Chassis Mount SOT-227-4, miniBLOC
Lowest to $46.9291
ECAD model for MMO90-16IO6
Bourns Inc.
COMPLEMENTARY BUFFERED-GATE SCRS FOR DUAL POLARITY SLIC OVERVOLTAGE PROTECTION
Lowest to $1.8835
ECAD model for TISP8200MDR
Littelfuse Inc.
gas plasma arresters-package dimensions/specifications
Need more? Email Us
ECAD model for P1100SCL
Bourns Inc.
DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Need more? Email Us
ECAD model for TISP61089ASDR
JIEJIE MICROELECTRONICS CO.,Ltd
Excellent capability of absorbing transient surge
Need more? Email Us
ECAD model for CP4200SC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7282 $65.4768
58+ $2.2392 $129.8736
90+ $2.1693 $195.2370
124+ $2.0996 $260.3504
160+ $2.0297 $324.7520
214+ $1.8188 $389.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention