EN
  • EN
  • DE

SA615D/01

Part No SA615D/01
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description AUDIO SINGLE CHIP RECEIVER, FM,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001075-SA615D/01
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Specialized ICs
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian SA615D/01 CAD Model

Description

The NXP SA615D/01 is a high-performance monolithic mixer with an integrated FM Intermediate Frequency (IF) system, designed to provide a comprehensive solution for the processing of analog signals in communication systems. This device is a testament to NXP's commitment to delivering advanced technology in a compact and efficient package, suitable for a wide range of applications including cellular phones, wireless communication devices, and sophisticated radio systems.

At the heart of the SA615D/01 lies a low-noise amplifier (LNA), a mixer, a voltage-controlled oscillator (VCO), and a frequency synthesizer. These components work in harmony to provide exceptional performance characteristics. The LNA offers a low noise figure and high gain, which is essential for weak signal amplification without significant degradation of the signal-to-noise ratio.

The mixer component is designed for high linearity, which ensures minimal distortion of the signal during the frequency conversion process. This is particularly important in environments where multiple signals are present, as it reduces the likelihood of intermodulation and cross-modulation interference.

The integrated VCO and frequency synthesizer facilitate easy tuning and stable frequency generation, which is critical for maintaining consistent signal processing across various environmental conditions. The VCO's phase noise performance is optimized for FM IF systems, ensuring clear and reliable signal transmission and reception.

Key Features:

  • High-performance low-power mixer
  • Integrated low-noise amplifier and VCO
  • High linearity for reduced signal distortion
  • Optimized for FM IF systems
  • Compact and efficient monolithic design
  • Wide operating temperature range

The SA615D/01 is available in a small-outline package, making it ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for both commercial and industrial environments. Whether you're designing a high-fidelity communication system or looking to improve an existing application, the NXP SA615D/01 offers a blend of performance, integration, and efficiency that can help elevate your product's capabilities.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess