Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Fluorescent Lamp Controller
Frequency 57kHz ~ 78kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 8mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 798675-UC3871Q
Popularity Medium
Supply and Demand Status Balance
Family Name UC3871
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC3871Q CAD Model

Description

The Texas Instruments UC3871Q is a state-of-the-art resonant mode controller designed for power supply applications that demand high efficiency and reliability. This innovative controller is part of the UC3871 family of integrated circuits that are specifically engineered to drive resonant converters in a zero-voltage switching (ZVS) topology.

Optimized for Performance

The UC3871Q is optimized to deliver exceptional performance in applications such as telecommunication power supplies, industrial power systems, and other high-density power conversion scenarios. Its ability to operate at variable frequencies allows for reduced electromagnetic interference (EMI) and improved efficiency, making it an ideal choice for modern, eco-conscious electronic designs.

Key Features

  • Resonant Switching: The device supports resonant switching which minimizes switching losses and enhances overall efficiency.
  • Programmable Frequency Control: With its programmable frequency control, the UC3871Q allows designers to tailor the operation of the power supply to specific requirements.
  • Integrated Fault Protection: The controller includes comprehensive fault protection features such as over-current, over-temperature, and under-voltage lockout, ensuring safe operation under a variety of conditions.
  • Flexibility: The UC3871Q is designed to be flexible, supporting a wide input voltage range and multiple output configurations.

Applications

The UC3871Q is versatile and can be used in a variety of applications. Its primary use is in power conversion systems that require high efficiency, such as:

  • DC/DC converters
  • AC/DC power supplies
  • Telecommunication equipment
  • Industrial power systems

Quality and Support

As with all Texas Instruments products, the UC3871Q is built to the highest quality standards. Customers can rely on Texas Instruments' global support network and comprehensive technical resources to streamline the design process and bring products to market faster.

For detailed specifications, application notes, and design resources, visit the Texas Instruments product page.

You May Also Be Interested in

Supertex, Inc
High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV830LG
Atmel
Dual Output Flasher
Need more? Email Us
ECAD model for U2044B-MFPG3Y
Microsemi Corporation
High Performance CCFL Controller
Lowest to $0.7321
ECAD model for LX6512CD
NXP / Nexperia
350 V and 600 V Power ICs for dimmable compact fluorescent lamps
Lowest to $2.3415
ECAD model for UBA20271T
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4830YML TR
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $13.4120
ECAD model for UBA2211CT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention