EN
  • EN
  • DE

UBA20261T/1,518

Part No UBA20261T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL LAMP DVR HV 20-SOIC / CCFL Controller 6.2V 112kHz 20-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40kHz ~ 100kHz
Operating Supply Voltage 11.9 V ~ 13.8 V
Operating Supply Current 1.6mA
Current - Output Source/Sink 540mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 798628-UBA20261T/1,518
Popularity Medium
Supply and Demand Status Limited
Family Name UBA20261T/1,518
Introduction Date September 09, 2011
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UBA20261T/1,518 CAD Model

Description

The UBA20261T/1,518 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's portfolio of high-performance, power management solutions catering to a variety of applications. It is engineered to deliver exceptional efficiency and reliability, making it a preferred choice for designers and engineers in the electronics industry.

Key Features

  • High Integration: The UBA20261T/1,518 integrates multiple functions into a single package, reducing the need for external components and simplifying the design process for power management systems.
  • Energy Efficiency: With its advanced design, this IC ensures minimal power loss and maximizes energy efficiency, which is crucial for battery-operated devices and eco-friendly applications.
  • Robust Performance: NXP's commitment to quality is evident in the UBA20261T/1,518's robust performance, withstanding various environmental conditions and providing stable operation over a wide range of temperatures.
  • Compact Footprint: The small form factor of the IC makes it an ideal choice for space-constrained applications, allowing for more compact and sleek end-product designs.

Applications

The versatility of the UBA20261T/1,518 makes it suitable for a diverse set of applications, including but not limited to:

  • LED Lighting Systems
  • Power Supply Units
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

The UBA20261T/1,518 is designed with precision to meet the technical requirements of demanding applications. Some of its key specifications include:

  • Package Type: SO16
  • Supply Voltage Range: Specified by NXP documentation
  • Operating Temperature Range: Specified by NXP documentation
  • Protection Features: Includes overcurrent, overvoltage, and thermal protection circuits
  • Quality and Reliability: Meets NXP's stringent standards for quality and long-term reliability

Ordering Information

For purchasing the UBA20261T/1,518, customers can place orders through NXP's authorized distributors. The part number provided ensures the procurement of the correct version of this IC for your specific needs.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess