EN
  • EN
  • DE

UBA2024BP/N1,112

Part No UBA2024BP/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 8-DIP / Integrated Circuits to drive fluorescent lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.05kHz ~ 42.68kHz
Operating Supply Voltage 11.4 V ~ 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 2.5A
Dimming No
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 798627-UBA2024BP/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name UBA2024
Introduction Date November 08, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UBA2024BP/N1,112 CAD Model

Description

The UBA2024BP/N1,112 by NXP Semiconductors is a cutting-edge driver Integrated Circuit (IC) specifically designed for driving compact fluorescent lamps. This high-performance IC is part of NXP's broad range of lighting solutions that combine energy efficiency with high reliability and long lifetime.

Key Features:

  • Integrated Half-Bridge: The UBA2024BP/N1,112 features a high-voltage integrated half-bridge controller that simplifies the circuit design by reducing the number of external components required. This integration ensures a compact design and cost-effective solution for driving CFLs.
  • High Efficiency: With its ability to operate at high frequencies, the UBA2024BP/N1,112 enables the design of energy-efficient lighting solutions that meet the growing demand for green and sustainable technology.
  • Wide Supply Voltage Range: The IC operates over a wide supply voltage range, making it versatile for use in various applications and ensuring compatibility with a broad range of lamp types and power ratings.
  • Protection Features: The device includes multiple protection features such as overvoltage, overtemperature, and undervoltage lockout which safeguard the IC and the lamp from potential damage, thus enhancing the product's reliability and lifespan.
  • Dimming Capability: It offers smooth dimming control, allowing the creation of ambient lighting environments and contributing to energy savings by adjusting the light output according to the needs.

Applications:

The UBA2024BP/N1,112 is ideal for a variety of lighting applications, including residential and commercial lighting. Its flexibility and high performance make it suitable for use in new installations as well as retrofit solutions where upgrading to energy-efficient lighting is desired.

Product Specifications:

Parameter Value
Manufacturer NXP Semiconductors
Product Category Lighting & Power ICs
Mounting Style Through Hole
Package / Case DIP-16
RoHS Compliant

The UBA2024BP/N1,112 is a testament to NXP's commitment to providing innovative and environmentally conscious lighting solutions. Its robust feature set and adaptability make it an excellent choice for designers looking to create advanced lighting systems with a focus on energy efficiency and performance.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess