EN
  • EN
  • DE

UCC2972N

Part No UCC2972N
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER CONTROLLER 8-DIP / CCFL Driver 5V/9V/12V/15V/18V/24V 160kHz 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 798717-UCC2972N
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2972
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2972N CAD Model

Description

The UCC2972N, crafted by the renowned semiconductor manufacturer Texas Instruments, is a specialized ignition IGBT (Insulated Gate Bipolar Transistor) gate driver designed to deliver high performance and reliability for automotive ignition systems. This advanced driver IC is engineered to simplify the design of ignition coils commonly used in internal combustion engines.

Key Features

  • High Current Drive Capability: The UCC2972N can provide a peak output current, ensuring that it can drive large IGBTs efficiently, making it suitable for high-energy ignition systems.
  • Integrated Diagnostics: With built-in diagnostic features, the UCC2972N can detect and report system faults, contributing to the safety and longevity of the engine management system.
  • Protection Circuits: The device includes multiple protection mechanisms such as under-voltage lockout (UVLO) and over-current protection, safeguarding the IGBT against potentially damaging conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it ideal for the harsh environments typically found in automotive applications.
  • Flexible Supply Voltage: The UCC2972N accommodates a range of supply voltages, providing versatility in various automotive electrical systems.

Applications

The UCC2972N is primarily used in automotive ignition systems, but its robust design and high performance make it suitable for other high-voltage, high-current driving applications. These include industrial motor control, power supplies, and any system that requires precise IGBT gate control.

Product Benefits

Integrating the UCC2972N into an ignition system design offers several benefits. Its high current drive capability ensures strong and reliable ignition sparks, while its diagnostic and protection features contribute to system safety and durability. The flexibility in supply voltage and temperature range allows designers to use this IC in a variety of challenging environments. By choosing the UCC2972N, engineers can expect a reduction in system complexity and an increase in overall system performance.

Availability

The UCC2972N is available in an industry-standard package, making it easy to integrate into existing designs without the need for significant board changes. For detailed specifications, sample requests, or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess