EN
  • EN
  • DE

L6562

Part No L6562
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292359-L6562
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6562 CAD Model

Description

STMicroelectronics L6562 - Transition-Mode PFC Controller

The L6562 is a highly integrated Power Factor Correction (PFC) controller specifically designed by STMicroelectronics for applications requiring high efficiency and power density. This advanced Transition-Mode (TM) PFC controller is a cornerstone in the development of eco-friendly solutions, as it enables electronic systems to maximize power factor and minimize power consumption, thus reducing the overall environmental impact.

Key Features

  • Transition-Mode Control: The L6562 operates in Transition Mode, also known as Boundary Conduction Mode (BCM), which allows for zero-current switching at the turn-off of the boost diode, reducing switching losses and improving system efficiency.
  • Proprietary Multiplier Design: This controller boasts a proprietary multiplier design for precise input voltage feedforward, ensuring accurate output power regulation and a reduced THD, which is essential for compliance with international power quality standards.
  • Low Operating Quiescent Current: With a low operating quiescent current, the L6562 significantly improves the standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Protection Features: The device includes a comprehensive set of protection features such as overvoltage, undervoltage lockout, and brownout protection, ensuring the reliability and longevity of the application it is used in.

Applications

The L6562 is versatile in its applications, and it is commonly used in:

  • Low to medium power AC-DC adapters
  • Flat-panel displays and televisions
  • Lighting systems with high-intensity discharge lamps
  • Power supplies for desktop computers and servers

Design Support

STMicroelectronics provides extensive design support for the L6562, including application notes, reference designs, and simulation tools. This support helps designers to quickly implement the controller into their designs and to optimize the PFC stage of their power supply for the best performance and efficiency.

In summary, the L6562 from STMicroelectronics is a robust and efficient PFC controller that meets the needs of modern power supply designs, contributing to energy savings and the reduction of carbon footprints across a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5567 $58.4535
255+ $0.4568 $116.4840
395+ $0.4426 $174.8270
540+ $0.4283 $231.2820
700+ $0.4141 $289.8700
935+ $0.3712 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess