EN
  • EN
  • DE

STK760-211C-E

Part No STK760-211C-E
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tube
Product Status Obsolete
Mode Average Current
Voltage - Supply 14.5V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Type Through Hole
Package / Case 18-SIP, 12 Leads, Formed
Base Product Number STK760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSSTK760-211C-E,2156-STK760-211C-E-ON
Standard Package 8
Win Source Part Number 1017205-STK760-211C-E
Ultra Librarian 3D Model Ultra Librarian STK760-211C-E CAD Model

Description

The STK760-211C-E is a state-of-the-art power integrated module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This module is part of ON Semiconductor's esteemed STK series, which is known for its reliability and efficiency in power management applications.

Key Features

  • High Voltage Tolerance: The STK760-211C-E is capable of handling high voltage operations, making it suitable for a wide range of industrial and commercial applications.
  • Integrated Design: This module integrates multiple components into a single package, reducing the need for additional external components and simplifying the overall design and assembly process.
  • Efficient Thermal Management: Designed with an efficient heat dissipation system, it ensures reliable performance even under high temperature conditions.
  • Robust Power Output: It delivers consistent and robust power output, which is essential for applications requiring a stable and uninterrupted power supply.
  • Compact Size: The STK760-211C-E boasts a compact footprint, which is ideal for space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the STK760-211C-E makes it an excellent choice for a variety of applications, including:

  • Power supply units
  • Motor control systems
  • Industrial automation equipment
  • Renewable energy systems
  • Consumer electronics

Technical Specifications

The technical specifications of the STK760-211C-E reflect its capability to meet the demands of modern power management systems:

Parameter Value
Operating Voltage High Voltage
Output Power Robust
Package Integrated Module
Thermal Management High Efficiency
Size Compact

In conclusion, the STK760-211C-E from ON Semiconductor is a high-quality power integrated module, perfect for designers looking for a reliable, efficient, and space-saving solution for their power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess