EN
  • EN
  • DE

NCP1622BECSNT1G

Part No NCP1622BECSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tape & Reel
Mode Critical Conduction (CRM)
Current - Startup 70 µA
Voltage - Supply 9.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP1622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1622BECSNT1GOSCT,NCP1622BECSNT1GOSDKR,NCP1622BECSNT1GOSTR,2156-NCP1622BECSNT1G-OS,ONSONSNCP1622BECSNT1G,NCP1622BECSNT1G-ND
Standard Package 3,000
Win Source Part Number 958694-NCP1622BECSNT1G
Ultra Librarian 3D Model Ultra Librarian NCP1622BECSNT1G CAD Model

Description

ON Semiconductor NCP1622BECSNT1G Power Factor Correction Controller

The NCP1622BECSNT1G from ON Semiconductor is a sophisticated power factor correction (PFC) controller designed for use in a variety of applications that require high power efficiency and reliability. This advanced controller is an integral component for systems that need to comply with regulatory standards for power factor correction, such as in switch-mode power supplies (SMPS), LED drivers, and other power conversion applications.

At the core of the NCP1622BECSNT1G's functionality is its ability to provide Continuous Conduction Mode (CCM) PFC, which ensures that the power system operates with a high power factor and low Total Harmonic Distortion (THD). This results in improved energy efficiency and reduced stress on the electrical infrastructure, making it an excellent choice for environmentally conscious applications that also demand high performance.

The device is engineered with features that enhance system reliability and flexibility. It includes brown-out protection, which safeguards the system against undervoltage conditions, and an open-loop protection mechanism to prevent system failure in the event of feedback loop disruption. Additionally, the NCP1622BECSNT1G offers overvoltage protection, which is critical for preventing damage to the system and connected devices in the case of voltage spikes.

Designed with a user-friendly approach in mind, the NCP1622BECSNT1G incorporates an adjustable output overvoltage protection threshold and an enable function that allows for easy system integration and power sequencing. Its internal startup timer and soft-start capabilities ensure a smooth power-up sequence, minimizing inrush currents and enhancing system longevity.

The NCP1622BECSNT1G is available in a compact, surface-mount TSOP-6 package, making it suitable for space-constrained applications without compromising on power handling capabilities. Its operating temperature range of -40°C to +125°C ensures reliable performance across a wide spectrum of environmental conditions.

Overall, the NCP1622BECSNT1G is a powerful and versatile PFC controller that offers a blend of efficiency, protection, and ease of use, making it an ideal choice for designers looking to enhance their power systems with superior power factor correction capabilities.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6868 $51.5100
180+ $0.5636 $101.4480
275+ $0.5460 $150.1500
380+ $0.5283 $200.7540
490+ $0.5107 $250.2430
660+ $0.4579 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,658 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess