EN
  • EN
  • DE

UCC3818DG4

Part No UCC3818DG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Bulk
Product Status Active
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150 µA
Voltage - Supply 12V ~ 17V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC3818
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938085-UCC3818DG4
Ultra Librarian 3D Model Ultra Librarian UCC3818DG4 CAD Model

Description

The UCC3818DG4 is a sophisticated and efficient power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC is specifically engineered to facilitate the design of power factor correction (PFC) circuits, which are essential in enhancing the power efficiency and stability of a wide range of electrical systems.

Key Features

  • Power Factor Correction: The UCC3818DG4 is optimized for continuous conduction mode (CCM) PFC applications, ensuring that power systems operate closer to their maximum efficiency levels by shaping the input current to be in phase with the input voltage, thus improving the power factor.
  • Programmable Switching Frequency: With a programmable switching frequency ranging from 16 kHz to 250 kHz, designers have the flexibility to select the optimal frequency for their specific application, balancing efficiency, component size, and system cost.
  • Voltage Feed-Forward: This feature provides enhanced performance under varying line conditions by compensating for changes in the input voltage, maintaining consistent loop gain for reliable operation.
  • Soft Start Capability: The soft start function minimizes inrush current during startup, thereby reducing stress on components and extending the life of the power system.
  • Average Current Mode Control: This control method ensures precise input current shaping for accurate power factor correction and reduced harmonic distortion.

Applications

The UCC3818DG4 is a versatile IC that can be utilized in a variety of applications where power factor correction is required. It is particularly well-suited for:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Power supplies for servers and telecommunications equipment
  • Lighting systems requiring high power factor

Package and Reliability

The UCC3818DG4 is offered in a 16-pin SOIC package, ensuring compatibility with standard PCB manufacturing processes. Texas Instruments' commitment to quality means that this IC is designed for reliability and long-term performance in demanding environments.

Environmental and Regulatory Compliance

TI's UCC3818DG4 is compliant with RoHS regulations, minimizing the environmental impact by avoiding the use of hazardous substances. It is also designed to meet various international standards for safety and performance, making it a responsible choice for designers looking to create eco-friendly and sustainable products.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess