Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 100kHz
Voltage - Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCP1650
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647404-NCP1650DR2
Ultra Librarian 3D Model Ultra Librarian NCP1650DR2 CAD Model

Description

ON Semiconductor NCP1650DR2 Integrated Power Factor Correction Controller

The NCP1650DR2 is a cutting-edge power factor correction (PFC) controller chip developed by ON Semiconductor, designed to deliver efficient power conversion and regulation for a wide range of applications. It is particularly suited for use in systems that require compliance with regulatory standards for power factor and harmonic distortion, such as in switch-mode power supplies (SMPS), lighting ballasts, and power adapters.

The NCP1650DR2 integrates a Continuous Conduction Mode (CCM) PFC controller that provides a high power factor and operates in a quasi-resonant mode at high load conditions, ensuring reduced switching losses and improved efficiency. Its versatility allows it to be used in both bridgeless and traditional diode bridge power topologies, making it a flexible solution for various design requirements.

This controller chip features a range of built-in protections, including over-voltage, under-voltage, over-current, and over-temperature protection, ensuring the safety and reliability of the end application. The NCP1650DR2 also offers brown-out protection, which prevents the system from operating at dangerously low supply voltages, and a disable function that allows for low standby power when the system is not in active use.

The NCP1650DR2's internal startup timer and soft-start capabilities ensure a controlled and smooth start-up sequence, reducing stress on the system and extending the life of the end product. Additionally, the device features a leading-edge blanking function, which further enhances its performance by eliminating noise and potential false triggering of the current sense circuitry.

Supplied in a compact SOIC-8 package, the NCP1650DR2 is designed to occupy minimal space on a printed circuit board (PCB), making it an ideal choice for space-constrained applications. Its advanced features and robust design provide engineers with a powerful tool for creating efficient, reliable, and compliant power systems.

Overall, the NCP1650DR2 from ON Semiconductor represents a sophisticated solution for power factor correction, offering a blend of performance, protection, and flexibility that can meet the demands of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Need more? Email Us
ECAD model for ML4822CS
ON Semiconductor
Compact, Fixed-Frequency, Continuous Conduction Mode PFC Controller
Need more? Email Us
ECAD model for NCP1653PG
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.3068
ECAD model for UCC28070APW
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Lowest to $0.5564
ECAD model for NCP1622BECSNT1G
ON Semiconductor
IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-213-E
Texas Instruments
High Power Factor Preregulator | IC PFC CTRLR AVERAGE CURR 20PLCC
Need more? Email Us
ECAD model for UC3854Q
Rohm Semiconductor
POWER FACTOR CORRECTION CONTROLL / PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
Lowest to $1.2251
ECAD model for BD7691FJ-E2
NXP / Nexperia
IC CONTROLLER SMPS 8-DIP
Need more? Email Us
ECAD model for TEA1532P
Renesas Electronics America
IC PFC CTRLR CRM 20SOP / PFC IC Critical Conduction (CRM) 20-SOP
Lowest to $6.9320
ECAD model for R2A20132SP#W0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention