EN
  • EN
  • DE
  • IT

UCC3973PWTRG4

Part No UCC3973PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276568-UCC3973PWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3973
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3973PWTRG4 CAD Model

Description

Texas Instruments UCC3973PWTRG4 LED Driver IC

The UCC3973PWTRG4 from Texas Instruments is a specialized LED driver integrated circuit designed for precision lighting and display applications. This advanced IC is tailored to deliver consistent and efficient power to light-emitting diodes, ensuring optimal performance in a variety of settings.

Key Features

  • High Efficiency: The UCC3973PWTRG4 boasts a high-efficiency rating, which is critical for reducing heat generation and power consumption in LED lighting systems.
  • Wide Input Voltage Range: This driver supports a broad input voltage range, making it versatile for use in multiple applications with varying power supply requirements.
  • Integrated Switch: With an integrated MOSFET switch, this IC simplifies the circuit design and minimizes external component count, leading to a more compact and reliable end product.
  • Constant Current Output: The constant current output ensures uniform brightness and color consistency across LEDs, which is crucial for applications where light quality is paramount.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC and the LEDs from potential damage due to overheating.

Applications

The UCC3973PWTRG4 is suitable for a wide array of applications, including:

  • General LED lighting
  • Automotive lighting systems
  • Backlighting for LCD displays
  • Architectural and decorative lighting
  • Portable and battery-powered devices

Package and Quality

The device comes in a TSSOP-14 (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the UCC3973PWTRG4 is designed to meet high-quality standards, ensuring reliability and performance for critical lighting solutions.

Overall, the UCC3973PWTRG4 LED driver IC from Texas Instruments is a robust, efficient, and versatile component that can enhance the performance and longevity of LED systems across a diverse range of applications.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Maxim Integrated
Lowest to $1.3456
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2988 $103.9040
120+ $1.2582 $150.9840
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess