Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology BiCDMOS
Applications General
Output Current 1.4A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VFQFPN Exposed Pad (5x5)
Win Source Part Number 1194365-L6229QTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L6229Q
Introduction Date November 25, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L6229QTR CAD Model

Description

The L6229QTR from STMicroelectronics is a state-of-the-art motor driver designed to efficiently control a wide range of DC motors. This integrated circuit is part of the DMOS Dual Full Bridge family, known for its high performance and reliability in motor driving applications.

Key Features

  • Operating Voltage Range: The device operates within a voltage range of 8 to 52 volts, making it versatile for various motor driving needs.
  • Output Current: It can deliver up to 1 A of continuous current per channel, with peak currents up to 3 A, ensuring robust performance for demanding applications.
  • Thermal Shutdown: The L6229QTR is equipped with an over-temperature shutdown feature, which provides additional protection to the device under extreme operating conditions.
  • Cross-Conduction Protection: This motor driver includes logic to prevent cross-conduction, which can occur when the high-side and low-side transistors conduct simultaneously, potentially damaging the device.
  • Non-Dissipative Overcurrent Protection: The L6229QTR has an innovative non-dissipative overcurrent detection and protection scheme, ensuring the longevity of the motor driver.

Applications

The L6229QTR is suitable for a multitude of applications where precise and efficient motor control is required. It is commonly used in:

  • Office automation machines such as printers and scanners
  • Factory automation and robotic systems
  • Consumer electronics
  • Textile machines
  • Medical equipment

Package and Quality

STMicroelectronics has packaged the L6229QTR in a QFN 32 (5x5 mm) package, which is ideal for space-constrained applications. The device is RoHS compliant and adheres to the highest quality standards set by STMicroelectronics, ensuring reliability and performance consistency for industrial-grade products.

You May Also Be Interested in

Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Need more? Email Us
ECAD model for BD62105AFVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 6V-32V HRP7 / DC Brush Motor Drivers (36V max.)
Lowest to $1.2011
ECAD model for BD6231HFP-TR
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Monolithic Power Systems Inc.
IC MTR DRV BIPOLAR 8-35V 28TSSOP
Need more? Email Us
ECAD model for MP6518GF-Z
Infineon Technologies
IC MOTOR CONTROLLER PAR 64MQFP
Lowest to $16.2985
ECAD model for IR2238QPBF
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP / Motor Driver Bipolar On/Off 16-PDIP
Need more? Email Us
ECAD model for U2010B-M
Texas Instruments
IC MOTOR DRIVER 4.5V-5.5V 24SOIC / Motor Driver Parallel 24-SOIC
Need more? Email Us
ECAD model for LM629M-6/NOPB
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Rohm Semiconductor
Motor Pre-Driver 24-Pin VQFN-V EP T/R
Need more? Email Us
ECAD model for BD63251MUV-E2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,130 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention