Products specifications Report Issue?

Output Voltage 15 V
RoHS Compliant
Win Source Part Number 1144982-BD63251MUV-E2
Categories PMIC - Motor Drivers,Controllers
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD63251MUV-E2 CAD Model

Description

The BD63251MUV-E2 is a stepping motor driver IC manufactured by Rohm Semiconductor. It is designed to control bipolar stepping motors with high precision and efficiency, making it suitable for a variety of applications requiring accurate positioning and movement.

Applications:

  • Security cameras (pan and tilt control)
  • Office automation equipment (printers, scanners)
  • ATM machines
  • Robotics
  • Industrial control systems
  • Stage lighting

Features:

  • Bipolar stepping motor driver
  • PWM current control for high efficiency
  • Micro-stepping capability (1/2, 1/4, 1/8, 1/16 step)
  • Built-in protection circuits (overcurrent, thermal shutdown)
  • Power save mode for low standby current
  • Compact VQFN package
  • Clock-in control

Benefits:

  • Precise motor control with micro-stepping
  • High efficiency reduces power consumption
  • Reliable operation with built-in protection
  • Reduced standby power consumption in power save mode
  • Simplified design with minimal external components
  • Small footprint for space-constrained applications
  • Smooth and quiet motor operation

Additional Details:

The BD63251MUV-E2 operates with a supply voltage range of 2.5V to 5.5V and is capable of driving bipolar stepping motors with a specific current rating (refer to the datasheet for the exact current). It uses PWM current control to achieve high efficiency and reduce power dissipation. The micro-stepping feature allows for finer resolution and smoother motor operation by dividing each full step into smaller increments. The built-in overcurrent protection prevents damage to the driver and the motor in case of excessive current. The thermal shutdown function protects the device from overheating. The power save mode reduces standby current consumption, making it suitable for battery-powered applications. The compact VQFN package minimizes the board space required for the driver. The clock-in control simplifies the interface with a microcontroller or other control logic. Precise details regarding current ratings, microstepping configurations, and thermal characteristics are available in the Rohm Semiconductor datasheet.

The BD63251MUV-E2 offers a comprehensive solution for bipolar stepping motor control, combining high precision, efficiency, and protection features in a compact package. It is a popular choice for applications requiring accurate and reliable motor control.

You May Also Be Interested in

Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Infineon Technologies
IC MOTOR CONTROLLER PAR 64MQFP
Lowest to $16.2985
ECAD model for IR2238QPBF
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Monolithic Power Systems Inc.
IC MTR DRV BIPOLAR 8-35V 28TSSOP
Need more? Email Us
ECAD model for MP6518GF-Z
Renesas Electronics America
LRA/ERM HAPTIC DRIVER WLCSP12 / Motor Driver I²C 12-WLCSP (1.35x1.75)
Lowest to $0.8273
ECAD model for DA7280-00V42
Rohm Semiconductor
IC MOTOR DRIVER 6V-32V HRP7 / DC Brush Motor Drivers (36V max.)
Lowest to $1.2011
ECAD model for BD6231HFP-TR
ON Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 28DIP
Need more? Email Us
ECAD model for LB1945D-E
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 48QFP
Need more? Email Us
ECAD model for IRMCK171TY
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention