EN
  • EN
  • DE

MP6518GF-Z

Part No MP6518GF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 8-35V 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Monolithic Power Systems Inc.
Packaging Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8
Applications Use For General
Current - Output 1.5A
Supply Voltage (V) 8V ~ 35V
Voltage - Load 3.3V, 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Manufacturer Pack Quantity 2,500
MSL Level 2A (4 Weeks)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808644-MP6518GF-Z
Ultra Librarian 3D Model Ultra Librarian MP6518GF-Z CAD Model

Description

The MP6518GF-Z is a power MOSFET driver.

  • Applications: General
  • Current Output: 1.5A
  • Supply Voltage: 8V to 35V
  • Temperature Range: -40°C to 125°C
  • Output Configuration: Half bridge
  • Outputs: Four
  • Compatibility: Bipolar stepper motors and brushed DC motors
  • Step Resolution: 1, 1/2, 1/4, 1/8
  • Package: 28-TSSOP-EP
  • Manufacturer Package: 28-TSSOP Exposed Pad
  • Supply/Demand: Balanced
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 2A (4 Weeks)

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
Lowest to $16.0041
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess