Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Motor Type - AC, DC AC, Induction
Function Triac Controller
Output Configuration Pre-Driver - Triac
Interface On/Off
Technology Bipolar
Applications General Purpose
Voltage - Supply 14.5V ~ 16.8V
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number U2010B
Standard Package 1,400
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351202-U2010B-M
Ultra Librarian 3D Model Ultra Librarian U2010B-M CAD Model

Description

Microchip Technology U2010B-M Phase Control IC

The U2010B-M is a versatile phase control integrated circuit (IC) designed by Microchip Technology, optimized for a variety of applications that require precise power regulation. This IC is particularly well-suited for controlling and regulating electrical power in lighting systems, motor controls, and heating systems, offering smooth control and high efficiency.

Key Features

  • Phase Control: The U2010B-M provides accurate phase control for triacs, ensuring smooth and efficient power regulation.
  • Variable Power Control: Users can adjust the power level via an external potentiometer or a DC voltage signal, offering flexibility for different use cases.
  • Built-in Diagnostic Functions: The IC includes diagnostic features such as short-circuit detection, which enhances system reliability and safety.
  • Zero Voltage Switching (ZVS): This feature ensures that switching occurs at the zero-crossing point of the AC waveform, reducing electromagnetic interference (EMI) and extending the life of the triac.
  • Temperature Protection: With an integrated temperature sensor, the U2010B-M can protect itself and the system against overheating.

Applications

  • Light Dimmers
  • Motor Speed Controllers
  • Temperature Controllers for Heating Systems
  • Power Supply Units

Technical Specifications

  • Supply Voltage Range: 10.8V to 15.6V
  • Operating Temperature: -20°C to 85°C
  • Package Type: DIP-8 and SO-8

The U2010B-M phase control IC by Microchip Technology is an ideal choice for designers looking for a reliable and efficient solution to manage power in their electronic applications. Its integrated features and robust design make it a durable and versatile component for a wide range of power control needs.

You May Also Be Interested in

Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9560
ECAD model for DRV8305NEPHPRQ1
Microchip Technology
Low-Cost Phase-Control IC with Soft Start | IC MOTOR DRIVER 14.5V-16.8V 8SO
Need more? Email Us
ECAD model for U2008B-MFPG3
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
Renesas Electronics America
LRA/ERM HAPTIC DRIVER WLCSP12 / Motor Driver I²C 12-WLCSP (1.35x1.75)
Lowest to $0.8273
ECAD model for DA7280-00V42
STMicroelectronics
DMOS DUAL FULL BRIDGE DRIVER | IC MTR DRV BIPOLAR 8-52V 36PWRSO
Lowest to $11.9800
ECAD model for L6226PD
Rohm Semiconductor
Motor Pre-Driver 24-Pin VQFN-V EP T/R
Need more? Email Us
ECAD model for BD63251MUV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention