EN
  • EN
  • DE

L6228QTR

Part No L6228QTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRV BIPOLAR 8-52V 32FPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar Motor Driver DMOS Parallel 32-VFQFPN-EP (5x5)
Manufacturer STMicroelectronics
Series STSPIN L62
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFPN-EP (5x5)
Family Name L6228
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-6864-6, 497-6864-2, L6228QTR-ND, -497-6864-1, -497-6864-2, 497-6864-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922614-L6228QTR
Ultra Librarian 3D Model Ultra Librarian L6228QTR CAD Model

Description

STMicroelectronics L6228QTR Motor Driver

The L6228QTR from STMicroelectronics is a state-of-the-art DMOS fully integrated stepper motor driver with a non-dissipative overcurrent protection. This advanced device is designed to provide a high-performance solution for driving stepper motors in a compact, power-efficient package. The L6228QTR is part of STMicroelectronics' extensive motor driver product line, which is renowned for its reliability and cutting-edge technology.

Key Features

  • Operating voltage range from 8V to 52V
  • Output current up to 2.8 A
  • Programmable overcurrent protection
  • Cross-conduction protection
  • Thermal shutdown and under-voltage lockout features
  • Non-dissipative overcurrent detection and protection
  • Integrated fast decay synchronous rectification

The L6228QTR's wide operating voltage range makes it suitable for a variety of stepper motor applications, from industrial automation to consumer electronics. Its robust output current capability ensures that it can drive a wide range of motors, including those requiring higher currents for increased torque.

One of the standout features of the L6228QTR is its programmable overcurrent protection, which safeguards the motor and the driver from damage due to excessive current. This feature, along with cross-conduction protection, ensures that the device operates safely and reliably under various conditions.

Additional protection features such as thermal shutdown and under-voltage lockout provide further reliability by preventing the device from operating outside of safe temperature and voltage ranges. The integrated fast decay synchronous rectification not only improves efficiency but also reduces power dissipation, making the L6228QTR an energy-efficient choice for motor driving applications.

In conclusion, the L6228QTR motor driver from STMicroelectronics is an excellent choice for designers looking for a high-performance, reliable, and efficient solution for driving stepper motors. Its advanced features and protections ensure optimal performance and longevity for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9239 $55.4673
16+ $6.5017 $104.0272
24+ $6.2985 $151.1640
33+ $6.0954 $201.1482
43+ $5.8922 $253.3646
57+ $5.2826 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,289 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess