EN
  • EN
  • DE

ZMM2B7ST

Part No ZMM2B7ST
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case LL-34
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 750844-ZMM2B7ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM2B7ST CAD Model

Description

The ZMM2B7ST is a high-performance silicon planar power Zener diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular Zener diode is part of the ZMM series, which is well-regarded for its precision voltage regulation capabilities and robustness in various electronic applications.

Key Features

  • Nominal Zener Voltage: The ZMM2B7ST has a nominal Zener voltage of 2.7 volts, which is ideal for providing a stable reference voltage in many circuits.
  • Power Dissipation: With a power dissipation of 500mW, the ZMM2B7ST can withstand significant amounts of power without compromising performance, making it suitable for high-power applications.
  • High Stability: This Zener diode offers excellent stability and reliability over time, ensuring consistent performance even under varying conditions.
  • Package: It comes in a standard DO-35 package, which is widely used and easy to integrate into various circuit designs.
  • Standard Zener Voltage Tolerance: The ZMM2B7ST is available with a standard tolerance of ±5%, allowing precise voltage regulation in a range of electronic circuits.

Applications

The ZMM2B7ST is versatile and can be used in a wide array of applications, including:

  • Voltage regulation
  • Surge suppression
  • Switching operations
  • Overvoltage protection
  • Waveform shaping

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ZMM2B7ST Zener diode is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. This commitment to quality makes the ZMM2B7ST a reliable choice for designers and engineers looking for a dependable voltage regulation solution.

Environmental Compliance

The ZMM2B7ST complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers and consumers who are conscious about reducing the use of hazardous materials in electronic components.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess