EN
  • EN
  • DE

24L256I

Part No 24L256I
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151992-24L256I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24L256I CAD Model

Description

Microchip Technology 24L256I EEPROM

The 24L256I is a 256-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This high-capacity memory chip is designed for advanced data storage solutions that require low-power operation and high endurance in a compact form factor.

Key Features:

  • Memory Size: 256 Kbits (32,768 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Speed: Supports standard and fast I²C modes (up to 1 MHz)
  • Supply Voltage Range: 2.5V to 5.5V, making it suitable for various applications
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Write Cycle Time: 5 ms max, enabling efficient data management
  • Endurance: 1 million write cycles, ensuring reliability over the product's lifespan
  • Data Retention: 200 years, providing long-term data storage
  • Package: Available in standard 8-lead PDIP, SOIC, TSSOP, and MSOP packages

The 24L256I EEPROM is engineered for flexible and durable non-volatile storage applications. Its I²C interface allows for seamless integration into existing systems, making it an ideal choice for a wide range of uses including industrial automation, consumer electronics, medical devices, and automotive systems.

Applications:

  • Data storage in portable devices
  • Parameter storage for industrial controls
  • Configuration settings in various electronic systems
  • Non-volatile storage for firmware updates and logs

In summary, the Microchip Technology 24L256I EEPROM offers a perfect blend of capacity, durability, and versatility, making it a top choice for designers looking for a reliable memory solution. Its robust design ensures that data remains intact even in the most demanding environments, providing peace of mind for those critical applications where data integrity is paramount.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess