EN
  • EN
  • DE

TPIC2810

Part No TPIC2810
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT LED DRIVER WITH I2C INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271990-TPIC2810
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPIC2810 CAD Model

Description

The TPIC2810 from Texas Instruments is a highly versatile, 8-bit shift register designed for power-Darlington transistor applications. This integrated circuit is optimized for controlling and driving a wide range of loads, including solenoids, relays, DC motors, LED displays, and incandescent lamps, making it an ideal choice for industrial, automotive, and consumer applications where reliable high-voltage and high-current control is required.

Key Features

  • High-Voltage Output: The TPIC2810 can handle an output voltage of 50V, which is suitable for a variety of high-voltage applications.
  • High-Current Drive: Each channel of the TPIC2810 can source up to 150 mA of continuous current, with a maximum of 500 mA peak, allowing it to drive a range of high-power loads.
  • Integrated Clamp Diodes: To protect against inductive voltage spikes, the device includes clamp diodes for each output, which are essential when driving inductive loads such as motors or solenoids.
  • Serial Interface: The device features a serial input (SI) and a serial output (SO), enabling the cascading of multiple TPIC2810 devices for the control of more than eight outputs using a minimal number of microcontroller pins.
  • Low Power Consumption: With its low power consumption, the TPIC2810 is well-suited for battery-operated equipment.

Applications

  • Automotive systems
  • Industrial control systems
  • LED displays and signage
  • Home automation
  • Consumer electronics

Technical Specifications

The TPIC2810 operates over a wide supply voltage range and has a significant data storage capability. It is designed with a 250 mA DMOS output, and it includes an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Outputs are low-side, open-drain DMOS transistors with output ratings of 50 V and 150 mA continuous sink current capability. This makes it incredibly robust for various applications that require high-performance electronic switching.

Conclusion

The Texas Instruments TPIC2810 is a powerful solution for designers looking to integrate high-voltage and high-current driving capabilities into their projects with minimal complexity. Its robust feature set and ease of use make it an excellent choice for a wide range of applications that require reliable performance and durability.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6237 $56.8295
80+ $1.3323 $106.5840
120+ $1.2907 $154.8840
165+ $1.2490 $206.0850
210+ $1.2074 $253.5540
280+ $1.0825 $303.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess