EN
  • EN
  • DE

L4969URDTR-E

Part No L4969URDTR-E
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC TXRX 5V 180MA 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Applications Keypads and Alarm Systems
Interface Serial
Supply Voltage (V) 6V ~ 28V
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Mounting Style SMD
Family Part Number L4969
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 754126-L4969URDTR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4969URDTR-E CAD Model

Description

Introducing the L4969URDTR-E Voltage Regulator from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L4969URDTR-E, a robust and versatile voltage regulator designed to meet the needs of a wide range of applications. This high-quality component is specifically engineered to provide a stable and reliable power supply, ensuring optimal performance for electronic devices.

Key Features

  • High Voltage Capability: The L4969URDTR-E is capable of handling input voltages up to 40V, making it suitable for automotive and industrial applications that require a higher voltage range.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable devices.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing greater flexibility and customization.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage from overheating. This feature enhances the longevity and reliability of the regulator under various operating conditions.
  • Short-Circuit Protection: With built-in short-circuit protection, the L4969URDTR-E is designed to prevent damage to the regulator and the connected load in the event of a fault.

Applications

The L4969URDTR-E is ideal for a range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power management solutions
  • Portable devices

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The L4969URDTR-E is produced with state-of-the-art manufacturing processes, ensuring that each component meets ST's stringent standards for quality and performance. Customers can trust in the reliability and longevity of this voltage regulator for their critical applications.

Ordering Information

The L4969URDTR-E is available in a compact package and can be ordered in various quantities to suit production scale needs. For detailed specifications and ordering information, customers are encouraged to visit the STMicroelectronics website or contact their sales representatives.

Choose the L4969URDTR-E for a dependable power regulation solution that delivers performance, flexibility, and protection for your electronic applications.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Altera
Specialized RoHS
Lowest to $10.1866
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 622 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess