EN
  • EN
  • DE

XRT83SL314IBCPB

Part No XRT83SL314IBCPB
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416649-XRT83SL314IBCPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83SL314IBCPB CAD Model

Description

The XRT83SL314IBCPB is a highly integrated 1-port T1/E1/J1 framer device manufactured by Exar Corporation. This device is designed to provide a complete solution for interfacing to T1, E1, and J1 lines. It integrates all the necessary functions for framing, clock recovery, line interface, and testing, making it suitable for a wide range of telecommunications applications.

Applications:

  • Digital Cross Connect Systems (DCS)
  • Channel Banks
  • Wireless Base Stations
  • PBX Systems
  • Voice over IP (VoIP) Gateways
  • Data Communication Equipment (DCE)

Features:

  • Single-chip T1/E1/J1 framer
  • Supports T1, E1, and J1 standards
  • Integrated clock recovery circuit
  • Line Build-Out (LBO) for various cable lengths
  • Jitter attenuation
  • Built-in performance monitoring
  • Loopback testing capabilities
  • High-impedance monitor mode
  • Low power consumption
  • Serial microprocessor interface for control and monitoring
  • HDLC controller
  • Automatic Protection Switching (APS) support

Benefits:

  • Reduced component count and board space
  • Simplified system design and development
  • Improved system reliability
  • Lower power consumption contributes to energy efficiency
  • Enhanced performance monitoring capabilities
  • Flexible configuration options to adapt to different network requirements
  • Cost-effective solution for T1/E1/J1 interfacing

Additional Details:

The XRT83SL314IBCPB operates from a 3.3V power supply and is typically packaged in a BGA package. It supports both short haul and long haul line interfaces and includes built-in jitter attenuation to minimize timing variations on the line. The device also features comprehensive performance monitoring capabilities, allowing for real-time assessment of link quality and identification of potential problems. The integrated HDLC controller provides efficient handling of data transmission and reception. Its loopback testing capabilities allow for easy diagnosis of network issues. The device's configuration is primarily done through a serial microprocessor interface, allowing a host processor to control and monitor its various parameters. The device is designed to meet the stringent requirements of telecom applications and provides a robust and reliable solution for interfacing to T1/E1/J1 lines.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess