Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Retimer
Package / Case 135-BGA Module
Supplier Device Package 135-FCBGA (13.1x8.1)
Mounting Type Surface Mount
Base Product Number DS250DF810
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852345-DS250DF810ABVR
Ultra Librarian 3D Model Ultra Librarian DS250DF810ABVR CAD Model

Description

Introducing the DS250DF810ABVR from Texas Instruments

The DS250DF810ABVR is a state-of-the-art signal conditioning retimer from Texas Instruments, designed to enhance the performance and reliability of high-speed data communication systems. This advanced device is a perfect solution for applications that require the retiming of signals to combat the effects of jitter and signal degradation over long cable lengths or through multiple connectors.

Key Features

  • Multi-Rate Support: The DS250DF810ABVR supports a wide range of data rates, from 9.8 Gbps to 10.5 Gbps, making it highly versatile for various applications, including 10G-KR backplanes, 10G SFP+ modules, and other high-speed interfaces.
  • High-Performance Signal Conditioning: With its integrated equalization, clock and data recovery (CDR), and transmit de-emphasis, this retimer effectively extends the reach of high-speed signals while maintaining signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the DS250DF810ABVR operates with a minimal power draw, reducing the thermal footprint and enabling more eco-friendly designs.
  • Programmable Settings: Users can fine-tune the performance of the device through programmable settings via an SMBus interface, allowing for optimized configurations tailored to specific system requirements.
  • Robust Design: The device is built to withstand harsh environments and is compliant with industrial temperature ranges, ensuring reliable operation under various conditions.

Applications

The DS250DF810ABVR is ideal for a multitude of high-speed data transmission applications, including:

  • Data Center Networking Equipment
  • High-Performance Computing Systems
  • Telecommunications Infrastructure
  • Enterprise Networking
  • Storage Area Networks

With its compact form factor, the DS250DF810ABVR comes in a 6-mm x 6-mm, 40-pin WQFN package, allowing for easy integration into existing and new designs without significant space constraints.

Overall, the DS250DF810ABVR from Texas Instruments represents a leading-edge solution for system designers looking to improve signal integrity and extend the reach of high-speed data links. Its combination of performance, versatility, and reliability makes it an essential component for modern digital communication systems.

You May Also Be Interested in

NXP / Nexperia
IC ANLG SWITCH DPDT 16-HXQFN / 2 Circuit IC Switch 2:2 3.3Ohm 16-HXQFN (3x3)
Lowest to $1.2179
ECAD model for NX3DV3899HRZ
Diodes Incorporated
IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Lowest to $36.3066
ECAD model for PI7C8150BNDI
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
TE Connectivity
120 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973031
Intersil
TW3811 - (SLOC) RECEIVER / Interface
Need more? Email Us
ECAD model for TW3811-TB2-CR
TE Connectivity
120 Connector Receptacle, Female Sockets Through Hole, Right Angle
Lowest to $29.7710
ECAD model for 973032
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA
Lowest to $203.8788
ECAD model for TSI721A1-16GILV
OSRAM Opto Semiconductors Inc.
Interface 8-SOIC-EP
Need more? Email Us
ECAD model for AS8530-ASOM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1718 $73.1718
2+ $60.0384 $120.0768
3+ $58.1622 $174.4866
4+ $56.2860 $225.1440
5+ $54.4098 $272.0490
7+ $48.7812 $341.4684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention