EN
  • EN
  • DE

Z1601720ASG-16

Part No Z1601720ASG-16
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417524-Z1601720ASG-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z1601720ASG-16 CAD Model

Description

The Zilog Z1601720ASG-16 is a member of Zilog's Z16 family of microcontrollers. These microcontrollers are known for their compact design and efficiency in embedded applications.

Applications

  • Embedded Control Systems
  • Industrial Automation
  • Consumer Electronics
  • IoT (Internet of Things) Devices
  • Security Systems

Features

  • 16-bit Architecture: Offers a good balance between processing power and energy efficiency.
  • Integrated Memory: Includes both Flash memory for program storage and SRAM for data.
  • Peripheral Interfaces: Features SPI, UART, and I2C interfaces for communication with other devices.
  • Timers and Counters: Equipped with multiple timers and counters for timing and control applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Interrupt Controller: Supports multiple interrupt sources for responsive handling of external events.
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Clock Speed: Operates at a clock speed suitable for a variety of embedded tasks, often in the range of 16-32MHz.

Benefits

  • Efficient Performance: Provides adequate processing power for a wide range of embedded applications.
  • Versatile Connectivity: Supports various communication protocols for easy integration with other components.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.
  • Compact Size: Suitable for space-constrained applications.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details

The Z1601720ASG-16 often includes on-chip debug capabilities, allowing developers to easily program and debug their applications. The specific amount of Flash and SRAM can vary, but it is generally sufficient for typical embedded control tasks. The package type is usually a small surface-mount package, such as a QFP or QFN, to minimize board space. The device is typically programmed using standard JTAG or SWD interfaces.

This microcontroller is used in applications requiring reliable performance and efficient power usage. Its integration into various systems allows for enhanced control and monitoring capabilities. The combination of processing power, peripheral interfaces, and low power consumption makes it a suitable choice for a variety of embedded systems.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess