EN
  • EN
  • DE

L293E

Part No L293E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20-PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 4.5 V to 36 V
Voltage - Load 4.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 20-PowerDIP
Win Source Part Number 070564-L293E
Family Name L293E
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L293E CAD Model

Description

Introducing the L293E Motor Driver from STMicroelectronics

The L293E from STMicroelectronics is a pivotal component in the realm of motor control, designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. This powerful push-pull four-channel driver is capable of delivering an output current of up to 600 mA per channel, with peak currents up to 1.2 A, ensuring robust performance for a variety of applications.

Constructed with the intent of minimizing complexity, the L293E integrates two full H-bridges, providing a convenient solution for driving motors that require both directional and speed control. The device operates with a supply voltage ranging from 4.5 V to 36 V, making it versatile enough to accommodate a wide range of motor specifications and system requirements.

One of the standout features of the L293E is its thermal shutdown protection. This safety mechanism ensures that the device remains protected from overheating, which is crucial for maintaining longevity and reliability in demanding applications. Additionally, the motor driver includes internal clamp diodes, which are essential for inductive transient suppression during motor on/off switching events.

The L293E is designed with ease of use in mind. Its logic inputs are compatible with standard TTL and CMOS levels, which means it can readily interface with microcontrollers and other logic devices. This compatibility simplifies the design process for engineers, allowing for straightforward integration into existing systems without the need for complex level-shifting circuitry.

STMicroelectronics has packaged the L293E in a 20-pin DIP (Dual In-line Package), ensuring that it can be easily mounted on standard breadboards or through-hole PCBs. This packaging also facilitates prototyping and small-scale production, providing designers with the flexibility to test their motor control circuits before moving to larger scale manufacturing.

In summary, the L293E motor driver is a reliable and efficient solution for driving a wide range of inductive loads. With its integrated H-bridges, thermal protection, and ease of interfacing, it stands out as an excellent choice for developers looking to create sophisticated motor control systems in both consumer and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess