Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 40
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Applications General Purpose
Current - Output 600mA
Operating Supply Voltage 4.5 V ~ 36 V
Voltage - Load 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 20-SOIC
Win Source Part Number 089522-L293DD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L293D
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L293DD CAD Model

Description

Overview of L293DD from STMicroelectronics

The L293DD is a high-voltage, high-current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and bipolar stepping motors, as well as other high-current/high-voltage loads in positive-supply applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the L293DD is a robust and reliable component that is widely used in the automotive and industrial markets.

Key Features

  • Integrated Dual Full-Bridge Driver: The L293DD can drive two full-bridge configurations, allowing for the control of two DC motors independently.
  • High Voltage and Current: It can handle supply voltages up to 36V and output currents up to 600 mA per channel or 1.2 A peak.
  • Thermal Shutdown and Protection: The device includes internal thermal shutdown circuitry, ensuring protection against overheating and thermal overload.
  • Low Saturation Voltage: The output saturation voltage is low, which enhances the efficiency of the system.
  • Compatible with TTL and CMOS: The L293DD can be driven by digital circuits that operate at TTL or CMOS logic levels.

Applications

The versatility of the L293DD makes it suitable for a wide range of applications. It is commonly used in:

  • Stepper motor drivers
  • DC motor drivers
  • Robotics and automation systems
  • Position and velocity servomechanisms
  • Automotive applications

Package and Quality

The L293DD is available in a PowerSO20 package, which is designed for surface mount technology (SMT). The package is compact and ensures a minimal footprint on the PCB. STMicroelectronics is committed to delivering high-quality products, and the L293DD is no exception, meeting stringent quality and reliability standards.

Overall, the L293DD from STMicroelectronics is a powerful and versatile motor driver solution that provides efficiency and reliability for designers and engineers working on advanced control applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $2.3140
ECAD model for LV8086T-TLM-H
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
Texas Instruments
INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Lowest to $3.3916
ECAD model for DRV8436RGER
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9288 $55.4304
18+ $5.6851 $102.3318
28+ $5.5075 $154.2100
38+ $5.3298 $202.5324
49+ $5.1522 $252.4578
65+ $4.6192 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,103 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention